EN
  • EN
  • DE

APE6019M-HF

Part No APE6019M-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description SYNCHRONOUS RECTIFIER DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146313-APE6019M-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APE6019M-HF CAD Model

Description

The APE6019M-HF is a P-channel enhancement-mode MOSFET manufactured by Advanced Power Electronics Corp (APEC). It is designed for low voltage, high current switching applications. The device features low on-resistance, which minimizes power loss and improves efficiency. The 'HF' suffix indicates that the device is Halogen-Free, meeting environmental regulations.

Applications:

  • Load Switching: Controlling power to various circuits in electronic devices.
  • Power Management: DC-DC converters and voltage regulators.
  • Battery Management Systems (BMS): Protecting and controlling battery charging and discharging.
  • Portable Devices: Smartphones, tablets, and other battery-powered equipment.

Features:

  • P-Channel MOSFET: Suitable for high-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Allows for operation with low voltage logic levels.
  • High Current Capability: Can handle significant current loads.
  • Halogen-Free: Environmentally friendly.
  • Surface Mount Package: Allows for automated assembly and compact designs.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, leading to cooler operation and longer battery life.
  • Easy to Use: Low gate threshold voltage simplifies interfacing with microcontrollers and other logic devices.
  • Reliable Operation: Robust design ensures stable performance in demanding applications.
  • Compact Design: Surface mount package allows for smaller and lighter electronic devices.
  • Environmentally Friendly: Halogen-free construction complies with environmental regulations.

Additional Details:

The APE6019M-HF typically has a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating that can exceed -5A, depending on the specific package and thermal conditions. The gate-source voltage (VGS) is usually rated at +/-20V. The on-resistance (RDS(on)) can be as low as 25 mOhms at a VGS of -10V, further contributing to its high efficiency. It is commonly available in surface mount packages like SOP-8. The device is designed to operate over a temperature range of -55°C to +150°C. The switching speed is optimized for efficient operation in switching power supplies.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess