EN
  • EN
  • DE

APE1117AK-33

Part No APE1117AK-33
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Description 1A Low Dropout Positive Adjustable or Fixed-Mode Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817478-APE1117AK-33
Ultra Librarian 3D Model Ultra Librarian APE1117AK-33 CAD Model

Description

The APE1117AK-33 is a low dropout (LDO) positive voltage regulator manufactured by Advanced Power Electronics Corp (APEC). It is designed to provide a stable and regulated 3.3V output voltage with a low dropout voltage, making it suitable for various applications, including battery-powered devices and post-regulation for switching power supplies.

Applications

  • Post Regulator for Switching Power Supply
  • Battery Charger
  • Voltage Regulator for Microcontroller
  • Voltage Reference
  • Linear Regulator for LCD Supplies

Features

  • Low Dropout Voltage: Ensures regulation even with a small difference between input and output voltage.
  • Fixed Output Voltage: Provides a stable 3.3V output voltage.
  • Over Current Protection: Protects the regulator and the load from overcurrent conditions.
  • Thermal Shutdown Protection: Protects the regulator from overheating.
  • Stable with Low ESR Ceramic Capacitors: Reduces the need for bulky external capacitors.

Benefits

  • Stable Output Voltage: Provides a consistent and reliable 3.3V output voltage, ensuring proper operation of the connected devices.
  • Extended Battery Life: Low dropout voltage and low quiescent current contribute to extended battery life in portable applications.
  • Overload Protection: Protects the regulator and the connected load from damage due to overcurrent or overheating.
  • Simplified Design: Stable with ceramic capacitors simplifies the design and reduces the overall size of the application.

Technical Specifications

  • Manufacturer: Advanced Power Electronics Corp. (APEC)
  • Part Number: APE1117AK-33
  • Output Voltage: 3.3V
  • Input Voltage: 4.75V to 12V (Typical Value - Please Confirm with Datasheet)
  • Dropout Voltage: Requires consulting the datasheet for the specific dropout voltage at a given output current.
  • Output Current: 1A (Typical Value - Please Confirm with Datasheet)
  • Quiescent Current: Requires consulting the datasheet for the typical quiescent current value.
  • Package: SOT-223

Note: The dropout voltage, output current, and quiescent current should be confirmed by referring to the official datasheet provided by Advanced Power Electronics Corp.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Others
Lowest to $0.3269

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess