EN
  • EN
  • DE

AP9585GM

Part No AP9585GM
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146133-AP9585GM
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP9585GM CAD Model

Description

The AP9585GM is a P-Channel enhancement mode power MOSFET from Advanced Power Electronics Corp. (APEC). It is designed to provide high efficiency and reliable performance in a variety of power management applications, including load switching, power supplies, and DC-DC converters. This MOSFET offers a low on-resistance, which minimizes power loss during conduction, leading to improved overall system efficiency.

Applications:

  • Load Switching: Efficiently controls power to various loads in electronic systems.
  • Power Supplies: Used in the design of stable and efficient power supplies.
  • DC-DC Converters: Converts one DC voltage level to another with minimal power loss.
  • Battery Management Systems: Plays a crucial role in battery charging and discharging circuits.

Features:

  • P-Channel Enhancement Mode: Activated by applying a negative voltage to the gate.
  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves efficiency.
  • Fast Switching Speed: Allows for efficient operation in high-frequency applications.
  • Low Gate Charge (Qg): Minimizes the energy required to drive the MOSFET.
  • High Avalanche Energy: Provides robustness against voltage transients.
  • Surface Mount Package: Suitable for automated assembly and compact designs.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, leading to increased efficiency.
  • Reduced Heat Generation: Lower power losses result in less heat, enhancing system reliability.
  • Fast Response Time: Quick switching capability allows for improved system performance.
  • Robustness: High avalanche energy ensures stable operation under transient conditions.
  • Compact Design: Surface mount package enables smaller and denser designs.

Additional Details:

The AP9585GM is characterized by its key parameters such as drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). It is designed to operate within specified temperature ranges. For optimal performance, designers should refer to the APEC datasheet for detailed electrical characteristics, thermal considerations, and application guidelines. Its low RDS(on) and fast switching speed make it an ideal choice for power management applications requiring high efficiency and reliability.

You May Also Be Interested in

NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Analog Devices Inc.
Lowest to $1.9566
Micrel
Lowest to $9.8522
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Freescale Semiconductor - NXP
Lowest to $4.3657
IDT, Integrated Device Technology Inc
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1183 $50.2775
1,030+ $0.0971 $100.0130
1,595+ $0.0941 $150.0895
2,200+ $0.0911 $200.4200
2,845+ $0.0880 $250.3600
3,805+ $0.0789 $300.2145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess