EN
  • EN
  • DE

AP92T12GP-HF

Part No AP92T12GP-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146012-AP92T12GP-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP92T12GP-HF CAD Model

Description

The AP92T12GP-HF is a P-channel enhancement mode power MOSFET produced by Advanced Power Electronics Corp. This MOSFET is engineered for use in various power management and switching applications, providing efficient and reliable performance.

Applications:

  • DC-DC Converters: Used for efficient voltage regulation in various electronic devices.
  • Power Management Circuits: Ideal for managing power distribution in portable and stationary applications.
  • Load Switching: Used to switch loads on and off in electronic systems.
  • Battery Management Systems: Protects batteries from overcharging and deep discharging.
  • Solid State Relays: Used in solid state relays for efficient switching.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, increasing efficiency.
  • High Avalanche Energy: Designed to withstand high energy pulses, increasing reliability.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Lead-Free and RoHS Compliant: Compliant with environmental regulations.
  • Halogen-Free: Designed to meet halogen-free standards.

Benefits:

  • Improved Efficiency: The low on-resistance minimizes power dissipation, leading to higher efficiency.
  • Enhanced Reliability: High avalanche energy rating provides protection against voltage spikes.
  • Compact Design: Suitable for use in space-constrained applications.
  • Environmentally Friendly: Meets RoHS and halogen-free standards, reducing environmental impact.
  • Simplified Thermal Management: Reduced power dissipation simplifies heat sinking requirements.

Additional Details:

The AP92T12GP-HF is available in a TO-252 package. Key specifications include drain-source voltage (VDS), continuous drain current (ID), and gate-source voltage (VGS) ratings. Please refer to the datasheet for exact specifications. The device operates over a wide temperature range, making it suitable for various applications. Common applications include synchronous rectification, power inverters, and motor control circuits. Its low gate charge contributes to efficient switching performance.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6462 $51.6960
190+ $0.5303 $100.7570
295+ $0.5137 $151.5415
405+ $0.4971 $201.3255
525+ $0.4806 $252.3150
700+ $0.4308 $301.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,143 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess