EN
  • EN
  • DE

AP72T03GP

Part No AP72T03GP
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Simple Drive Requirement, Low On-resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145953-AP72T03GP
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP72T03GP CAD Model

Description

The AP72T03GP is a P-channel enhancement-mode MOSFET from Advanced Power Electronics Corp. (APEC). This MOSFET is designed for power management applications requiring efficient switching and low on-resistance. It is commonly used in load switching, power inverters, and DC-DC converters.

Applications

  • Load Switching: Controlling power distribution in electronic systems.
  • Power Inverters: Converting DC power to AC power.
  • DC-DC Converters: Regulating voltage levels in power supplies.
  • Power Management in Portable Devices: Efficiently managing power in battery-operated devices.
  • Motor Control: Controlling the speed and direction of small DC motors.

Features

  • P-Channel Enhancement Mode: Operates with a gate-source voltage.
  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction.
  • High Switching Speed: Enables efficient switching performance.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Avalanche Rated: Provides robustness against voltage spikes.
  • Lead-Free and RoHS Compliant: Complies with environmental regulations.

Benefits

  • High Efficiency: Low on-resistance minimizes power dissipation.
  • Fast Switching: Enables efficient operation in high-frequency applications.
  • Robust Performance: Avalanche rating provides added protection against voltage transients.
  • Environmentally Friendly: Lead-free and RoHS compliant, meeting environmental standards.
  • Compact Size: Suitable for space-constrained applications.

Additional Details

The AP72T03GP typically features a low gate threshold voltage, enabling it to be driven directly by logic-level signals, simplifying circuit design. The low on-resistance minimizes power losses during conduction, resulting in higher efficiency and reduced heat generation. The device also offers a high pulsed current capability, making it suitable for applications with high peak current demands. Its robust avalanche rating provides added protection against voltage spikes, enhancing the reliability of the system. The AP72T03GP is available in a surface-mount package, facilitating automated assembly and reducing manufacturing costs. Furthermore, its compliance with lead-free and RoHS requirements makes it an environmentally friendly choice. This MOSFET is widely used in power management circuits for various applications, ranging from portable devices to industrial equipment.

You May Also Be Interested in

Infineon Technologies
Lowest to $9.7932
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Mini-Circuits
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess