EN
  • EN
  • DE

AP4951GM-HF-3TR

Part No AP4951GM-HF-3TR
Manufacturer Advanced Power Electronics Corp.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970537-AP4951GM-HF-3TR
Categories OEM Parts(A-B)
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP4951GM-HF-3TR CAD Model

Description

The AP4951GM-HF-3TR is a P-Channel enhancement mode power MOSFET from Advanced Power Electronics Corp. It is designed for power management applications where efficiency and space are critical. The -HF indicates it is Halogen Free and the -3TR indicates it is supplied in tape and reel for automated assembly.

Applications

  • Load Switching
  • Power Management in Portable Devices
  • Battery Protection
  • DC-DC Conversion
  • Solid State Relays

Features

  • Low On-Resistance: Minimizes power loss and maximizes efficiency.
  • Low Gate Charge: Enables fast switching speeds and reduces switching losses.
  • High Avalanche Energy: Provides robustness against voltage transients.
  • Logic Level Gate Drive: Allows direct drive from logic circuits.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances standards.
  • Halogen-Free: Environmentally friendly construction.

Benefits

  • Improved Efficiency: Reduced on-resistance translates to less power dissipation and higher overall efficiency.
  • Enhanced Thermal Performance: Lower heat generation improves thermal management and system reliability.
  • Increased Reliability: High avalanche energy ensures robust performance under demanding conditions.
  • Simplified Design: Logic level gate drive simplifies interfacing with control circuitry.
  • Environmentally Conscious: RoHS and Halogen-Free compliance promotes environmental sustainability.

Technical Specifications

The AP4951GM-HF typically features a drain-source voltage (Vds) of -30V and a continuous drain current (Id) of approximately -4A. The on-resistance (Rds(on)) is very low, contributing to its high efficiency. The gate threshold voltage (Vgs(th)) is designed for logic level driving. It is available in a SOP-8 package.

This P-Channel MOSFET provides efficient and reliable power switching for a broad range of applications, including portable devices and power management circuits. Its combination of low on-resistance, fast switching speeds, and logic-level gate drive makes it well-suited for demanding applications.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0628
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1190
CJT Connectors
Lowest to $0.0137
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1099
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess