The AP4880GEM is a P-Channel enhancement mode MOSFET from Advanced Power Electronics Corp., designed for power management applications. It offers a low on-resistance and fast switching speed, making it suitable for load switching, DC-DC conversion, and battery management systems.
Applications:
- Load Switching
- Power Management in Portable Devices
- DC-DC Converters
- Battery Management Systems
Features:
- P-Channel Enhancement Mode
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Low Gate Charge
- RoHS Compliant
Benefits:
- High Efficiency: The low on-resistance minimizes power loss, improving efficiency in power conversion circuits.
- Extended Battery Life: Reduced power dissipation leads to longer battery life in portable devices.
- Compact Design: The small package size allows for smaller and more efficient circuit designs.
- Reliable Performance: The robust design ensures stable and reliable operation.
Technical Specifications:
The AP4880GEM typically features a drain-source voltage (VDS) rating of -30V, a continuous drain current (ID) rating of -5.2A, and an on-resistance (RDS(on)) of 40 mΩ at VGS = -10V. It is typically available in a PDFN3.3x3.3-8 package. The gate threshold voltage is usually around -2V. The device is designed to operate efficiently over a wide temperature range.