EN
  • EN
  • DE

AP4501CGM-HF

Part No AP4501CGM-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Simple Drive Requirement, Low Gate Charge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145836-AP4501CGM-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP4501CGM-HF CAD Model

Description

The AP4501CGM-HF is a P-channel enhancement-mode MOSFET manufactured by Advanced Power Electronics Corp. It is designed for efficient power switching in various applications. It offers low on-resistance and fast switching speeds, making it suitable for power management and load switching tasks.

Applications:

  • DC-DC converters
  • Load switches
  • Power management in portable devices
  • Battery protection circuits

Features:

  • Low on-resistance (RDS(on))
  • High-speed switching
  • Low gate charge
  • Halogen-free
  • RoHS compliant

Benefits:

  • Increased energy efficiency due to low RDS(on)
  • Reduced power losses during switching
  • Minimized gate drive requirements
  • Environmentally friendly
  • Enhanced reliability and lifespan

Specifications:

The AP4501CGM-HF typically features a drain-source voltage (VDS) of -30V and a continuous drain current (ID) of approximately -7A. The on-resistance (RDS(on)) is typically around 28 mΩ at a gate-source voltage (VGS) of -10V. It comes in a PDFN3x3 package designed for surface mount applications. The low gate charge contributes to efficient switching behavior. The device is also avalanche rated, providing added protection against voltage spikes.

The AP4501CGM-HF's low thermal resistance allows for efficient heat dissipation, maintaining stable performance even under high load conditions. This MOSFET is engineered to excel in synchronous rectification and high-frequency switching circuits, balancing low conduction losses with rapid switching capabilities. It employs advanced trench MOSFET technology to ensure maximum efficiency and reduced power dissipation, making it a reliable choice for power management solutions.

You May Also Be Interested in

UTC
Lowest to $0.0622
Analog Devices Inc.
Lowest to $1.9566
NXP / Nexperia
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Freescale Semiconductor - NXP
Lowest to $4.3657
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Xilinx Inc.
Lowest to $3.2617

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess