EN
  • EN
  • DE

AP40T03GJ

Part No AP40T03GJ
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145730-AP40T03GJ
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP40T03GJ CAD Model

Description

The AP40T03GJ is an N-channel enhancement mode power MOSFET manufactured by Advanced Power Electronics Corp (APEC). Similar to other APEC MOSFETs, this device is designed for high-efficiency switching applications, emphasizing low on-resistance and fast switching speeds. It aims to minimize power losses in power conversion, motor control, and load switching applications.

Applications

  • DC-DC Converters: Improving efficiency and power density.
  • Motor Control: Providing precise and efficient control of electric motors.
  • Load Switching: Optimizing power distribution in electronic devices.
  • Battery Management Systems (BMS): Protecting batteries and optimizing their performance.
  • LED Lighting: Driving LEDs with high efficiency and brightness control.

Features

  • N-Channel Enhancement Mode: Eases driving requirements for standard logic-level circuits.
  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves overall efficiency.
  • Low Gate Charge (Qg): Minimizes switching losses and enhances high-frequency performance.
  • Avalanche Rated: Increases robustness and withstands transient voltage spikes.
  • Surface Mount Package: Facilitates automated assembly and enables compact designs.

Benefits

  • High Efficiency: Lowers power consumption and reduces heat generation.
  • Improved Thermal Performance: Allows operation at higher power levels without overheating.
  • Simplified Circuit Design: Easier to integrate into existing and new power management systems.
  • Enhanced Reliability: Provides robust and consistent performance under various conditions.
  • Compact Solution: Saves space on the printed circuit board.

Additional Details

Key specifications for the AP40T03GJ include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-resistance (RDS(on)). The thermal resistance from junction to ambient or case is also critical for thermal management. The suffix 'GJ' likely refers to a specific package variation or testing level, detailed in APEC's datasheets. Ensure the selected gate driver circuit is appropriately designed to achieve optimal switching characteristics. When selecting the AP40T03GJ, application voltage, current requirements, and switching frequencies are critical to evaluate.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9210 $58.4200
49+ $2.3966 $117.4334
75+ $2.3216 $174.1200
103+ $2.2465 $231.3895
133+ $2.1714 $288.7962
178+ $1.9473 $346.6194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,300 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess