EN
  • EN
  • DE

AP40P03GH-HF

Part No AP40P03GH-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145725-AP40P03GH-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP40P03GH-HF CAD Model

Description

The AP40P03GH-HF is a P-channel enhancement mode power MOSFET manufactured by Advanced Power Electronics Corp. This device is designed for high-efficiency power switching and management applications, offering low on-resistance and fast switching speeds.

Applications:

  • DC-DC Converters: Used as a synchronous rectifier in DC-DC converters to improve efficiency.
  • Load Switching: Suitable for switching high-side loads in power distribution systems.
  • Power Management in Portable Devices: Employed in battery management systems for efficient power control.
  • Motor Control: Used in low-voltage motor control applications.
  • LED Lighting: Suitable for driving and controlling LEDs in lighting applications.

Features:

  • P-Channel MOSFET: Allows for simplified drive circuitry in high-side switching applications.
  • Low On-Resistance (RDS(on)): Reduces power losses and improves overall efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching circuits.
  • Low Gate Charge (Qg): Minimizes switching losses and reduces drive requirements.
  • Avalanche Energy Rated: Provides robustness against voltage transients and inductive loads.
  • Halogen-Free: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • High Efficiency: Low RDS(on) minimizes power dissipation and improves energy efficiency.
  • Simplified Design: P-channel configuration simplifies drive circuits, reducing component count and cost.
  • Improved Thermal Performance: Low RDS(on) reduces heat generation, enhancing system reliability.
  • Robustness: Avalanche energy rating ensures reliable operation under transient voltage conditions.
  • Environmentally Friendly: Halogen-free construction meets environmental regulations and promotes sustainability.

Technical Specifications:

While exact specifications may vary with different revisions, typical values include:

  • Drain-Source Voltage (VDS): -30V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): -12A (depending on thermal conditions)
  • On-Resistance (RDS(on)): 0.025 Ohms at VGS = -10V
  • Total Gate Charge (Qg): Typically around 15nC
  • Operating Temperature Range: -55°C to +150°C

The AP40P03GH-HF is typically packaged in a TO-252 or similar surface-mount package for efficient heat dissipation and ease of assembly. It is designed to provide a reliable and efficient solution for a wide range of power management applications.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4170 $59.5870
26+ $4.4444 $115.5544
41+ $4.3058 $176.5378
56+ $4.1672 $233.3632
72+ $4.0275 $289.9800
96+ $3.6117 $346.7232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,020 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess