EN
  • EN
  • DE

AP4002I

Part No AP4002I
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817350-AP4002I
Ultra Librarian 3D Model Ultra Librarian AP4002I CAD Model

Description

The AP4002I is a N-channel enhancement mode MOSFET manufactured by Advanced Power Electronics Corp (APEC). It is designed for high-efficiency power switching and power management applications. The MOSFET features a low on-resistance and is optimized for fast switching speeds, making it suitable for a variety of power conversion and control circuits.

Applications:

  • DC-DC Converters: Used as a switching element in DC-DC converters to regulate voltage levels efficiently.
  • Load Switching: Used to switch power to various loads, providing efficient control.
  • Power Management: Employed in power management circuits for efficient power distribution.
  • Motor Control: Suitable for motor control applications where efficient switching is required.
  • LED Lighting: Used in LED lighting applications for brightness control and power efficiency.

Features:

  • N-Channel MOSFET: Provides an N-channel configuration for versatile circuit designs.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Enables efficient switching operation.
  • Low Gate Charge: Reduces switching losses.
  • Surface Mount Package: Allows for efficient PCB assembly and space utilization.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation.
  • Reduced Heat Generation: Lower RDS(on) reduces heat, improving reliability.
  • Improved Power Density: Enables compact designs with high power capabilities.
  • Simplified Circuit Design: Easy to integrate into various circuit designs.
  • Enhanced System Performance: Fast switching speed improves overall system performance.

Additional Details:

The AP4002I is available in a surface-mount package, making it suitable for automated assembly processes. It is designed to handle moderate to high current levels and is characterized by its low gate charge and fast switching speed. Detailed specifications, including drain-source voltage, gate-source voltage, and maximum current ratings, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess