EN
  • EN
  • DE

AP2030M

Part No AP2030M
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Description N AND P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817298-AP2030M
Ultra Librarian 3D Model Ultra Librarian AP2030M CAD Model

Description

The AP2030M is a P-Channel enhancement mode power MOSFET manufactured by Advanced Power Electronics Corp. It is designed for power management and switching applications requiring efficient and reliable performance.

Applications

  • Load Switching: Used as a load switch to control power to various circuits.
  • Power Management: Employed in power management systems for portable devices.
  • Battery Protection: Used in battery protection circuits to prevent overcharge and over-discharge.
  • DC-DC Conversion: Applied in DC-DC converters as a switching element.
  • Solid State Relays: Used in solid state relays for switching applications.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Power Dissipation Capability: Allows for handling significant power levels.
  • Small Footprint: Suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: Complies with environmental standards.

Benefits

  • Improved Efficiency: Reduces power consumption and heat generation.
  • Compact Design: Enables smaller and lighter electronic devices.
  • Enhanced System Reliability: Provides robust performance in demanding applications.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details

The AP2030M’s datasheet provided by Advanced Power Electronics Corp. will contain crucial information about its specifications, including the drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and operating temperature range. The low on-resistance characteristic minimizes conduction losses, contributing to higher overall efficiency. Considerations regarding gate drive circuitry and thermal management are essential for optimal performance and reliability. It is important to ensure that the MOSFET operates within its safe operating area, considering parameters like power dissipation and junction temperature. Furthermore, proper layout techniques, such as minimizing parasitic inductance and optimizing thermal dissipation paths, are critical for achieving the desired switching performance.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Others
Lowest to $0.3269
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess