EN
  • EN
  • DE

AP03N70H-H

Part No AP03N70H-H
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145142-AP03N70H-H
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP03N70H-H CAD Model

Description

The AP03N70H-H, manufactured by Advanced Power Electronics Corp., is a high-voltage N-channel power MOSFET designed for demanding power switching applications. Leveraging advanced trench technology, this MOSFET offers a compelling combination of low on-resistance, fast switching speeds, and robust avalanche performance.

Applications

  • Power Factor Correction (PFC) circuits
  • Switch Mode Power Supplies (SMPS)
  • High-Voltage DC-DC Converters
  • Lighting Ballasts
  • Industrial Motor Drives

Features

  • High Voltage Rating: Designed for applications requiring high voltage handling capability, up to 700V.
  • Low On-Resistance: Minimizes conduction losses, improving overall system efficiency.
  • Fast Switching Speed: Reduces switching losses, enabling higher frequency operation.
  • Trench MOSFET Technology: Provides superior performance and reliability.
  • Avalanche Rated: Offers enhanced robustness against voltage transients.
  • Lead-Free and RoHS Compliant: Environmentally responsible.

Benefits

  • Increased Efficiency: The low on-resistance and fast switching speed contribute to higher efficiency in power conversion applications, reducing power consumption and heat generation.
  • Improved Thermal Performance: Reduced conduction and switching losses result in lower heat dissipation, simplifying thermal management and extending the lifespan of the device.
  • Enhanced Reliability: The high voltage rating and avalanche capability ensure reliable operation in demanding applications.
  • Simplified Design: Fast switching speeds can simplify driver design.
  • Robust Performance: Designed to withstand high voltage stress and transients.

Additional Details

The AP03N70H-H is typically available in a through-hole package such as a TO-220 or similar. Key electrical characteristics include a drain-source voltage rating of 700V, a continuous drain current rating(Check Datasheet), and a gate-source voltage rating. The gate threshold voltage and total gate charge are important parameters for driver design. It is designed to operate over a wide temperature range. The on-resistance (RDS(on)) is a critical parameter for power loss calculation and efficiency optimization. It's frequently used in applications where energy efficiency and reliability are paramount.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess