EN
  • EN
  • DE

AMS431BN

Part No AMS431BN
Manufacturer Advanced Monolithic Systems
Catalog Hard To Find
Description PRECISION ADJUSTABLE SHUNT REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Monolithic Systems
Win Source Part Number 1144578-AMS431BN
Manufacturer Homepage www.advanced-monolithic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMS431BN CAD Model

Description

The AMS431BN is a precision adjustable shunt regulator manufactured by Advanced Monolithic Systems (AMS). It functions similarly to a Zener diode, but with a much tighter tolerance and adjustable output voltage, making it suitable for a wide range of voltage regulation and reference applications.

Applications

  • Adjustable Voltage Regulators: Used as a reference voltage in adjustable voltage regulators.
  • Switching Power Supplies: Provides a stable reference voltage for controlling the output voltage of switching power supplies.
  • Voltage Monitoring: Implemented in voltage monitoring circuits to detect overvoltage or undervoltage conditions.
  • Current Sources: Used to create precise current sources.
  • Error Amplifiers: Employed as error amplifiers in feedback control systems.

Features

  • Adjustable Output Voltage: Offers an adjustable output voltage, allowing users to tailor the output voltage to specific application requirements.
  • Low Temperature Coefficient: Features a low temperature coefficient, ensuring stable operation over a wide temperature range.
  • Low Output Noise: Exhibits low output noise, making it suitable for sensitive electronic circuits.
  • High Accuracy: Provides a high degree of accuracy in the output voltage regulation.
  • Wide Operating Current Range: Operates over a wide current range, making it suitable for a variety of applications.
  • Small Package: Available in a small package for space-constrained applications.

Benefits

  • Stable Reference Voltage: Provides a stable reference voltage, ensuring reliable operation of the regulated circuit.
  • Adjustable Output: Allows users to adjust the output voltage to meet specific application requirements.
  • Low Noise: Reduces noise in the regulated circuit, improving performance.
  • Accurate Regulation: Provides accurate voltage regulation, ensuring consistent performance.
  • Versatile: Suitable for a wide range of voltage regulation and reference applications.

Additional Details

The output voltage of the AMS431BN is adjustable using external resistors. The output voltage is determined by the resistor values and the internal reference voltage of the device (typically around 2.5V). It's important to consult the datasheet to determine the correct resistor values for the desired output voltage. The device typically comes in a TO-92 package and requires a pull-up resistor.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess