EN
  • EN
  • DE
  • IT

AMS1085CT-5.0

Part No AMS1085CT-5.0
Manufacturer Advanced Monolithic Systems
Catalog Hard To Find
Description 3A LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Monolithic Systems
Win Source Part Number 1144521-AMS1085CT-5.0
Manufacturer Homepage www.advanced-monolithic.com
Ultra Librarian 3D Model Ultra Librarian AMS1085CT-5.0 CAD Model

Description

The AMS1085CT-5.0 is a low dropout (LDO) voltage regulator from Advanced Monolithic Systems (AMS), designed to provide a stable, regulated 5.0V output from a higher input voltage. It's widely used in electronic devices and systems requiring a reliable voltage source.

Applications

  • Post-regulation for switching power supplies
  • Battery chargers
  • Microprocessor power supplies
  • Linear regulation for sensitive analog circuits
  • Power management in portable devices

Features

  • Low dropout voltage: Functions effectively with a small input-output voltage difference.
  • Fixed 5.0V output voltage: Delivers stable and precise output.
  • Current limiting: Protects regulator and load from overcurrents.
  • Thermal shutdown: Prevents overheating damage.
  • Various package options: Offers mounting flexibility.

Benefits

  • Stable, regulated output voltage: Ensures reliability for sensitive circuits.
  • Overcurrent and overtemperature protection: Increases lifespan and reliability.
  • Low power consumption: Reduces energy waste, extends battery life in portables.
  • Simplified circuit design: Reduces power supply complexity.
  • Wide operating temperature range: Suitable for varied environments.

Additional Details

The AMS1085CT-5.0 typically needs external capacitors for stability. Capacitor values are often found in the datasheet. It delivers a defined output current (datasheet spec), and its low dropout enables efficient operation with minimal input voltage headroom. It’s ideal where a stable 5V source is needed, with protections and low dropout enhancing reliability. Consult the datasheet for detailed specifications and application notes.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fuji Electric
N-channel MOS-FET
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess