EN
  • EN
  • DE
Part No 1047
Catalog Lamps - Incandescents, Neons
Description RP-11 SC BAYONET LAMP
Sample
Rohs State Need to verify
Need Help

Products specifications Report Issue?

Type Incandescent
Color Clear
Voltage Rating 26V
MSCP (Mean Spherical Candle Power) 105.0
Lens Style Round
Lens Size RP-11
Lead Style Bayonet - Single Contact
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1536679-1047
Ultra Librarian 3D Model Ultra Librarian 1047 CAD Model

Description

N

You May Also Be Interested in

912
Advanced Micro Lites
T5 Wedge, 12.8V, 12MSCP
Need more? Email Us
159
CEC Industries
Box of 10 T3 1/4 WEDGE 6.3V .15A
Need more? Email Us
916
CEC Industries
Box of 10 T5 WEDGE 13.5V .54A 2C
Need more? Email Us
99
CEC Industries
Box of 10 G-6 D.C. BA15d 13V .62
Need more? Email Us
Advanced Micro Lites
T1 3/4 MIDGET FLANGED
Need more? Email Us
E17
CEC Industries
Box of 10 T1 1/2 WEDGE 28V .065A
Need more? Email Us
379
CEC Industries
Box of 10 T1 3/4 MID GRV 6.3V .2
Need more? Email Us
Visual Communications Company - VCC
LAMP INCAND RT-3.25 MIN BAYO 28V
Need more? Email Us
Visual Communications Company - VCC
LAMP INCAN T-3.25 MIN BAYO 37.5V
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess