EN
  • EN
  • DE

OSA2218GAA6CQ

Part No OSA2218GAA6CQ
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Opteron 2218
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952630-OSA2218GAA6CQ
Series *
Ultra Librarian 3D Model Ultra Librarian OSA2218GAA6CQ CAD Model

Description

The AMD Opteron OSA2218GAA6CQ is a server processor designed for dual-socket server systems, providing a balance of performance and power efficiency. It belongs to the Opteron 2000 series and is suitable for a variety of server workloads, including web hosting, application servers, and small to medium-sized databases. This processor aims to deliver reliable performance for business-critical applications.

Applications:

  • Web Hosting: Provides sufficient processing power for hosting websites and web applications.
  • Application Servers: Supports the execution of server-side applications for various business needs.
  • Small to Medium-Sized Databases: Capable of handling database workloads for small to medium-sized businesses.
  • File Servers: Suitable for storing and sharing files within a network.
  • Entry-Level Virtualization: Can support basic virtualization environments with a limited number of virtual machines.

Features:

  • Dual-Core Architecture: Features two processing cores for parallel task execution.
  • Socket F (1207): Designed for motherboards using the Socket F (1207) interface.
  • Integrated Memory Controller: Includes an integrated memory controller to reduce memory latency and improve performance.
  • HyperTransport Technology: Incorporates HyperTransport links for high-speed communication between processors and other system components.
  • AMD PowerNow! Technology: Implements power management features to optimize energy consumption.
  • AMD Virtualization (AMD-V) Technology: Supports hardware-assisted virtualization for improved virtual machine performance.

Benefits:

  • Balance of Performance and Power Efficiency: Delivers good performance while maintaining reasonable power consumption.
  • Cost-Effective Solution: Provides a cost-effective option for small to medium-sized businesses looking for server solutions.
  • Improved Memory Performance: The integrated memory controller enhances memory access speeds, boosting overall system performance.
  • Enhanced Virtualization Capabilities: AMD-V technology improves the performance and efficiency of virtual machines.
  • Reduced Energy Consumption: AMD PowerNow! technology optimizes energy usage, reducing operating costs.

The OSA2218GAA6CQ operates at a specific clock speed and TDP, contributing to its overall performance and power efficiency. The processor's architecture is optimized for server workloads, providing a reliable and stable platform for various applications. Detailed specifications are available in the official AMD documentation. Its features make it suitable for organizations seeking to deploy energy-efficient and cost-effective server solutions.

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess