EN
  • EN
  • DE

ID8251AB

Part No ID8251AB
Manufacturer Advanced Micro Devices
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description ID8251 - PROGRAMMABLE COMMUNICAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr Advanced Micro Devices
Package Bulk
Product Status Active
Number of Channels 1, UART
Voltage - Supply 4.5V ~ 5.5V
With Auto Flow Control No
With IrDA Encoder/Decoder No
With False Start Bit Detection No
With Modem Control Yes
Mounting Type Through Hole
Package / Case 28-CDIP
Supplier Device Package 28-CDIP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920860-ID8251AB
Ultra Librarian 3D Model Ultra Librarian ID8251AB CAD Model

Description

The 920860-ID8251AB is an integrated circuit (IC) that belongs to the category of UARTs (Universal Asynchronous Receiver Transmitter).

  • Functionality: Single channel UART
  • Voltage Supply: 4.5V to 5.5V
  • Features: Modem Control
  • Package: 28-CDIP
  • Mounting: Through-Hole
  • Status: Active

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
NXP / Nexperia
IC UART DUAL W/FIFO 48HVQFN
Need more? Email Us
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
MaxLinear Inc
IC UART FIFO 16B 28PLCC
Lowest to $150.0000
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess