EN
  • EN
  • DE

FD8320FRHK

Part No FD8320FRHK
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description FX-8320 3.5GHz 16MB cache Socket AM3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952514-FD8320FRHK
Series *
Ultra Librarian 3D Model Ultra Librarian FD8320FRHK CAD Model

Description

The AMD FD8320FRHK is an eight-core desktop processor, part of the AMD FX series. It's designed for gaming, content creation, and other demanding applications. Based on the Piledriver architecture, this CPU provides a balance of performance and affordability, making it a popular choice for budget-conscious users who still need significant processing power.

Applications:

  • Gaming PCs
  • Video editing workstations
  • 3D rendering
  • Multitasking environments
  • General-purpose desktop computing

Features:

  • Eight physical cores
  • Base clock speed: 3.5 GHz
  • Turbo clock speed: Up to 4.0 GHz
  • 8 MB L3 cache
  • Socket AM3+
  • 125W TDP (Thermal Design Power)
  • Piledriver architecture
  • AMD Virtualization (AMD-V) technology

Benefits:

  • Excellent multitasking performance due to eight cores
  • High clock speeds for responsive performance in demanding applications
  • Large L3 cache improves data access times
  • Affordable price point for budget-conscious users
  • Compatible with a wide range of AM3+ motherboards
  • Suitable for gaming, video editing, and other content creation tasks

Additional Details:

The FD8320FRHK processor utilizes AMD's Piledriver architecture, which is an evolution of the Bulldozer architecture. Each core is designed to handle integer calculations, while the floating-point unit is shared between pairs of cores. This architecture is optimized for heavily threaded workloads, allowing the processor to efficiently handle multiple tasks simultaneously. The 8 MB L3 cache provides fast access to frequently used data, reducing latency and improving overall performance.

The processor has a 125W TDP, which means it requires a robust cooling solution to prevent overheating. A good aftermarket CPU cooler is recommended to ensure stable performance under heavy load. The AMD Virtualization (AMD-V) technology allows the processor to efficiently run virtual machines, making it suitable for software development and server applications. The FD8320FRHK is a solid choice for users who need a powerful and affordable desktop processor for a variety of tasks.

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Advanced Micro Devices
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
Lowest to $53.7967

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess