EN
  • EN
  • DE

AM9128-70DC

Part No AM9128-70DC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 2048x8 Static RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1144230-AM9128-70DC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM9128-70DC CAD Model

Description

The AM9128-70DC is a 4096 x 8-bit Static Random Access Memory (SRAM) manufactured by Advanced Micro Devices (AMD). The -70 indicates an access time of 70ns. This SRAM is designed for applications requiring fast read and write cycles and non-volatile data storage.

Applications:

  • Cache Memory
  • Embedded Systems
  • Microprocessor Systems
  • Data Buffers
  • Industrial Control Systems

Features:

  • Organization: 4096 x 8 bits (4KB)
  • Access Time: 70ns
  • Single 5V Power Supply: Operates from a single 5V power source.
  • Fully Static Operation: No clock or refreshing required.
  • Three-State Outputs: Allows for easy memory expansion.
  • TTL Compatibility: Compatible with standard TTL logic levels.

Benefits:

  • Fast Access Time: Enables high-speed data access for improved system performance.
  • Easy Integration: TTL compatibility and three-state outputs simplify integration into existing systems.
  • Reliable Data Storage: Fully static operation ensures reliable data storage without the need for refreshing.
  • Simple Operation: No clock or refreshing required, simplifying system design and operation.
  • Versatile Applications: Suitable for a wide range of applications requiring fast and reliable memory.

Additional Details:

The AM9128-70DC is often packaged in a ceramic DIP (Dual In-line Package). It features separate data input and output pins for efficient data transfer. The device operates over a specified temperature range, suitable for various operating environments. The chip enable (CE) and output enable (OE) pins provide control over memory access and output buffering.

You May Also Be Interested in

Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
ON Semiconductor
Lowest to $7.9822
Vishay
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess