EN
  • EN
  • DE

AM85C30-10JC

Part No AM85C30-10JC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description Enhanced Serial Communications Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1144209-AM85C30-10JC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM85C30-10JC CAD Model

Description

The AM85C30-10JC is a Serial Communications Controller (SCC) manufactured by Advanced Micro Devices (AMD). It is a highly integrated device designed to handle various serial communication protocols, providing versatile connectivity options for embedded systems and communication devices. The -10 indicates the speed grade, in this case, 10 MHz.

Applications:

  • Serial Communication Interfaces
  • Networking Equipment
  • Data Acquisition Systems
  • Industrial Control Systems
  • Computer Peripherals

Features:

  • Dual-Channel Serial Communication: Supports two independent serial communication channels.
  • Multi-Protocol Support: Handles various protocols including asynchronous (UART), synchronous (HDLC/SDLC), and isochronous modes.
  • Programmable Baud Rate Generator: Allows flexible configuration of baud rates for different communication needs.
  • DMA Support: Direct Memory Access (DMA) capabilities for high-speed data transfer with minimal CPU intervention.
  • Interrupt Handling: Sophisticated interrupt management for efficient system response to serial events.
  • Clock Generation: On-chip clock generation circuitry for simplified system design.
  • Loopback Mode: Supports loopback testing for diagnostic purposes.
  • Error Detection: Includes error detection mechanisms such as parity checking, CRC generation, and frame checking.

Benefits:

  • Versatile Communication: Supports multiple serial protocols, offering flexibility in various application scenarios.
  • High-Speed Data Transfer: DMA support enables efficient high-speed data transfer, reducing CPU load.
  • Efficient Interrupt Management: Sophisticated interrupt handling ensures timely response to serial communication events.
  • Simplified System Design: On-chip clock generation simplifies system design and reduces component count.
  • Reliable Communication: Error detection mechanisms ensure data integrity and reliable communication.
  • Cost-Effective Solution: Integrates multiple serial communication functions into a single chip, reducing overall system cost.

Additional Details:

The AM85C30-10JC operates with a 5V power supply. It supports a variety of clocking options, including external clock input and on-chip clock generation. The device is typically available in a ceramic DIP package. The SCC also includes features such as automatic address recognition and programmable modem control signals for enhanced communication capabilities.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,320 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess