EN
  • EN
  • DE

AM685/BEA

Part No AM685/BEA
Manufacturer Advanced Micro Devices
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR 16CDIP / Comparator General Purpose Open-Emitter, ECL 16-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Advanced Micro Devices
Package Bulk
Product Status Active
Type General Purpose
Number of Elements 1
Output Type Open-Emitter, ECL
Voltage - Input Offset (Max) 2mV
Current - Input Bias (Max) 10µA
Current - Output (Typ) 30mA
Current - Quiescent (Max) 26mA
CMRR, PSRR (Typ) 80dB CMRR, 60dB PSRR
Propagation Delay (Max) 6.5ns
Temperature Range - Operating -55°C ~ 125°C
Package / Case 16-CDIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911366-AM685/BEA
Ultra Librarian 3D Model Ultra Librarian AM685/BEA CAD Model

Description

The AM685/BEA is a general-purpose linear comparator IC from Advanced Micro Devices. It is designed for use in various applications that require open-emitter, ECL output type. This IC has a single element and operates @ a maximum quiescent current of 26mA. The input offset voltage is 2mV, ensuring accurate and precise comparisons. With a maximum propagation delay of 6.5ns, it offers fast response times. The AM685/BEA is mounted through hole and comes in a 16-CDIP (0.300", 7.62mm) package. It operates in a wide temperature range of -55°C to 125°C. This IC is an active product from Advanced Micro Devices, a reputable manufacturer in the industry.

You May Also Be Interested in

ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Rochester Electronics
93S46DM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess