The AM29LV800DB-90EI is an 8 Mbit, 3.0 Volt-only Flash memory device manufactured by Advanced Micro Devices (AMD). It is organized as 1,048,576 bytes of 8 bits each. The device is offered in a 48-pin TSOP package. The AM29LV800DB-90EI features a high performance and supports read and write operations.
Applications
- Embedded systems requiring non-volatile memory
- Microcontroller program storage
- Data storage in portable devices
- Industrial control systems
Features
- 3.0 Volt-only operation for read and write
- Sector erase architecture
- Unlock Bypass Program Command
- Bottom Boot configuration available
- Minimum 100,000 write/erase cycles
- Data# Polling and Ready/Busy# bit for end-of-write detection
- Low power consumption
Benefits
- Simplified system design with 3.0 Volt-only operation
- Fast and efficient program and erase operations
- High endurance for reliable data storage
- Low power consumption extends battery life in portable devices
- Easy integration into existing systems with standard interface
Additional Details
The AM29LV800DB-90EI operates at a frequency of 90 MHz and has an access time of 90 ns. It supports sector protection to prevent accidental erasure of critical data. The device also incorporates a data protection mechanism to prevent data corruption during power transitions. The operating temperature range is -40°C to +85°C. It is designed for high-volume applications where reliability and performance are critical.