The AM29LV160DT-90SC/T is a 16 Mbit, 3.0 Volt-only Flash memory device organized as 2,097,152 bytes. It's designed for embedded systems that require high-density, low-voltage, and non-volatile storage.
Applications
- Embedded systems
- Networking equipment
- Industrial controllers
- Automotive electronics
- Data storage devices
Features
- 3.0 V single power supply operation for read and write operations
- Sector protection to prevent accidental program or erase
- High performance: Access times as fast as 90 ns
- Low power consumption
- Sector erase architecture
- Unlock Bypass Program command reduces programming time
- Automated Program and Erase algorithm
Benefits
- Low voltage operation ideal for battery-powered devices.
- Fast access times contribute to quick system response.
- Sector protection ensures data integrity.
- High-density storage in a compact form factor.
- Easy integration into various system architectures.
Additional Details
The AM29LV160DT-90SC/T operates using a single 3.0 V power supply. It uses a sector erase architecture. The 90SC/T indicates an access time of 90ns and likely refers to package type and temperature range. The device supports industry-standard programming and erase algorithms. It provides reliable, non-volatile memory storage suitable for a wide range of embedded applications.