EN
  • EN
  • DE

AM29LV010B-70JF

Part No AM29LV010B-70JF
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 1 Megabit (128 K x 8-Bit) CMOS 3.0 Volt-only Uniform Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143889-AM29LV010B-70JF
Manufacturer Homepage www.amd.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM29LV010B-70JF CAD Model

Description

The AM29LV010B-70JF is a 1 Mbit (128 K x 8-bit) CMOS 3.0 Volt-only, Full-Chip Erase Flash memory, manufactured by Advanced Micro Devices (AMD). It's designed for applications needing non-volatile storage of code and data. The key features include low voltage operation, high density and relatively fast access times.

Applications

  • Embedded systems for storing firmware.
  • Portable devices requiring low power consumption.
  • Industrial control systems.
  • Networking equipment.
  • Consumer electronics.

Features

  • High Density: 1 Mbit (128 K x 8-bit) capacity.
  • 3.0 Volt-only Operation: Reduces power consumption.
  • Full-Chip Erase: Quick and easy full-chip erase functionality.
  • Access Time: 70 ns access time.
  • CMOS Technology: Low power consumption and high noise immunity.
  • Automated Erase and Program Algorithms: Simplifies software control.
  • Sector Protection: Prevents accidental data corruption.
  • Endurance: 100,000 write/erase cycles.
  • Data Retention: 20 years data retention.

Benefits

  • Reliable Data Storage: Non-volatile storage.
  • Low Power Consumption: Ideal for battery-powered devices.
  • Efficient Memory Management: Protects sectors from accidental changes.
  • Simplified System Design: 3.0 Volt operation.
  • Fast System Performance: 70ns access time.

Additional Details

The AM29LV010B-70JF operates in a temperature range of -40°C to +85°C. It is usually available in 32-pin PDIP and PLCC packages. This device is suitable for embedded systems requiring reliable non-volatile storage with low power requirements.

You May Also Be Interested in

Vishay
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Vishay
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Panasonic
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
RF Micro Devices
Lowest to $2.8390
Texas Instruments
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess