EN
  • EN
  • DE

AM29LV004BT-90ED

Part No AM29LV004BT-90ED
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 4 Megabit (512 K x 8-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143871-AM29LV004BT-90ED
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM29LV004BT-90ED CAD Model

Description

The AM29LV004BT-90ED is a 4 Mbit, 3.0 Volt-only Flash memory device organized as 524,288 bytes. This memory chip, produced by AMD, features a 90ns access time. It's designed for low-voltage, high-performance applications requiring non-volatile memory.

Applications:

  • Embedded systems with low power requirements.
  • Portable electronic devices.
  • Wireless communication devices.
  • Microcontroller program and data storage.
  • Industrial control and automation.

Features:

  • 4 Mbit (512 KB) density: Provides ample storage for code and data.
  • 3.0 Volt-only Read and Write Operations: Enables low-power operation.
  • Sector Erase Architecture: Allows individual sectors to be erased and reprogrammed.
  • Erase Suspend/Resume: Permits interruption of erase cycles for read or program operations.
  • Program Suspend/Resume: Allows interruption of program cycles for read operations.
  • Unlock Bypass Program Command: Speeds up programming operations.
  • Top Boot Sector Configuration: Facilitates booting directly from flash memory.
  • 90 ns Access Time: Provides fast read performance.
  • Automatic Sleep Mode: Reduces power consumption during idle periods.
  • Common Flash Interface (CFI): Provides standardized device information for software.

Benefits:

  • Low Power Consumption: Ideal for battery-powered applications.
  • Fast Read Access: Enables quick execution of code and data retrieval.
  • Reliable Non-Volatile Storage: Ensures data retention without power.
  • Flexible Memory Management: Sector erase architecture allows for efficient memory updates.
  • Simplified System Integration: 3.0V operation simplifies power supply design.

Technical Specifications:

The AM29LV004BT-90ED operates with a supply voltage of 3.0V. The access time is 90ns. Packaging options include PLCC and TSOP. Sector protection features are available to prevent unintended modifications. The operating temperature range is typically industrial (-40°C to +85°C).

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Molex, LLC
FPC Connector
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2171 $62.6052
27+ $4.2816 $115.6032
42+ $4.1476 $174.1992
58+ $4.0136 $232.7888
75+ $3.8796 $290.9700
100+ $3.4789 $347.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,330 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess