EN
  • EN
  • DE

AM29F800T-150EC

Part No AM29F800T-150EC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 8 Megabit (1,048,576 x 8-Bit/524,288 x 16-Bit) CMOS 5.0 Volt-only, Sector Erase Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143860-AM29F800T-150EC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F800T-150EC CAD Model

Description

The AM29F800T-150EC is an 8 Mbit (1 M x 8-bit / 512 K x 16-bit) CMOS 5.0 Volt-only Flash memory manufactured by Advanced Micro Devices (AMD). This device is designed for systems requiring high density, non-volatile storage with reliable performance and ease of use. It offers a top boot sector architecture and supports sector erase operations for flexible memory management.

Applications

  • Embedded Systems: Used for storing firmware, boot code, and configuration data.
  • Networking Equipment: Storing boot code and system software in routers and switches.
  • Industrial Control Systems: Provides non-volatile memory for program storage and data logging.
  • Consumer Electronics: Used in devices such as set-top boxes, digital cameras, and gaming consoles to store boot code, user settings, and application code.
  • Automotive Electronics: Employed in engine control units (ECUs) and other automotive systems for storing calibration data and software.

Features

  • 5.0 Volt-Only Operation: Simplifies system design and reduces power consumption.
  • Sector Erase Architecture: Allows for flexible memory management and efficient data updates.
  • Top Boot Sector: Enables secure and reliable boot-up sequence.
  • High Density: Provides 8 Mbit of non-volatile memory.
  • Fast Read Access Time: Offers a 150 ns access time for quick data retrieval.
  • CMOS Technology: Provides high reliability and noise immunity.

Benefits

  • Reliable Data Storage: Ensures data integrity and prevents data loss due to power failure.
  • Secure Boot-Up: Top boot sector design provides a secure and reliable boot sequence.
  • Flexible Memory Management: Allows for efficient use of memory space and easy updates.
  • Simplified System Design: Reduces design complexity and lowers system cost.

Additional Details

The AM29F800T-150EC operates at 5.0 volts and has an access time of 150 ns. It is available in a 48-pin TSOP (Thin Small Outline Package) for easy integration into various board designs. This device supports sector erase operations, allowing specific portions of the memory to be erased and reprogrammed without affecting other data. The top boot sector architecture ensures that the boot code is protected from accidental erasure or corruption. The device is manufactured using CMOS technology, ensuring high reliability and low power consumption.

The AM29F800T offers excellent performance and reliability for a wide range of embedded applications requiring non-volatile memory. Its fast access times, robust design, and flexible erase architecture make it an ideal choice for storing code and data in critical systems.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess