The AM29F800BB-90ED is an 8 Mbit, 5.0 Volt-only Flash memory device organized as 1,048,576 bytes. The device is offered in a 48-Pin TSOP package. It's designed for high-performance embedded systems requiring fast and reliable non-volatile storage.
Applications
- Embedded systems
- Networking equipment
- Industrial control systems
- Telecommunications devices
- Consumer electronics
Features
- 5.0 V single power supply operation for read and write operations
- Sector protection to prevent accidental program or erase
- Top or Bottom Boot Block configurations available
- High performance: Access times as fast as 90 ns
- Low power consumption
- Sector erase architecture
- Unlock Bypass Program command reduces programming time
- Automated Program and Erase algorithm
Benefits
- Fast access times ensure quick data retrieval and improved system performance.
- Low power consumption extends battery life in portable applications.
- Sector protection prevents accidental data corruption.
- Easy integration into existing systems with standard 48-Pin TSOP package.
- Reliable data storage ensures data integrity in demanding environments.
Additional Details
The AM29F800BB-90ED operates with a single 5.0 V power supply for both read and write functions. It features sector erase architecture, allowing individual memory blocks to be erased and reprogrammed without affecting other data. The device also incorporates sector protection mechanisms to safeguard against accidental program or erase operations. The -90 in the part number indicates an access time of 90ns. This Flash memory is designed to meet the stringent requirements of embedded systems, offering reliable and efficient data storage.