EN
  • EN
  • DE

TMUX7209PWR

Part No TMUX7209PWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW 4PST-NOX2 5.5OHM 16TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit 4PST - NO
Number of Circuits 2
On-State Resistance (Max) 5.5Ohm
Channel-to-Channel Matching (ΔRon) 700mOhm
Voltage - Supply, Single (V+) 4.5V ~ 44V
Voltage - Supply, Dual (V±) ±4.5V ~ 22V
Switch Time (Ton, Toff) (Max) 205ns, 300ns
-3db Bandwidth 51MHz
Charge Injection -5pC
Channel Capacitance (CS(off) , CD(off) ) 15pF, 67pF
Current - Leakage (IS(off) ) (Max) 1nA
Crosstalk -85dB @ 100kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Standard Package 2,000
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352338-TMUX7209PWR
Ultra Librarian 3D Model Ultra Librarian TMUX7209PWR CAD Model

Description

The TMUX7209PWR from Texas Instruments is a state-of-the-art precision analog multiplexer that provides a high level of performance for modern electronic systems. This device offers a low on-resistance and low charge injection, making it an excellent choice for applications requiring high precision and minimal signal distortion.

Key Features

  • Low On-Resistance: The TMUX7209PWR features an exceptionally low on-resistance (Ron) which minimizes signal attenuation and ensures excellent signal integrity.
  • Wide Operating Voltage: It operates over a wide supply range of 1.08 V to 5.5 V, allowing for flexible integration into various circuit designs.
  • Single-Supply Operation: This multiplexer is capable of single-supply operation, which simplifies power supply requirements and reduces power consumption.
  • Low Charge Injection: The low charge injection property of the TMUX7209PWR ensures minimal disturbance to the signal during switching, preserving signal quality.
  • Bidirectional Signal Flow: The device supports bidirectional signal flow, enabling it to be used in both digital and analog signal switching applications.
  • Multiple Configuration Options: It is configurable as a dual 4:1, a single 8:1, or a dual 2:1 multiplexer, providing design flexibility.
  • Break-Before-Make Switching: The TMUX7209PWR incorporates break-before-make switching, which prevents signal overlap and ensures clean, glitch-free transitions.

Applications

With its precision characteristics, the TMUX7209PWR is well-suited for a broad range of applications, including:

  • Data acquisition systems
  • Test and measurement equipment
  • Medical devices
  • Communication systems
  • Audio and video signal routing

Package and Quality

The TMUX7209PWR is offered in a TSSOP (Thin Shrink Small Outline Package) which is ideal for space-constrained applications. Texas Instruments ensures high manufacturing standards, with each unit undergoing rigorous testing to maintain quality and reliability.

For electronic designs that demand precision and versatility, the TMUX7209PWR by Texas Instruments stands out as a multiplexer that reliably delivers high-performance signal routing.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8801 $55.1607
16+ $6.4658 $103.4528
24+ $6.2637 $150.3288
33+ $6.0617 $200.0361
43+ $5.8596 $251.9628
58+ $5.2534 $304.6972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess