EN
  • EN
  • DE

AM29F800BB-70EF

Part No AM29F800BB-70EF
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143842-AM29F800BB-70EF
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F800BB-70EF CAD Model

Description

The AM29F800BB-70EF is an 8 Mbit (1 M x 8-bit) CMOS 5.0 Volt-only, Sector Erase Flash memory manufactured by Advanced Micro Devices (AMD). Designed for applications requiring non-volatile storage of data and code, it offers a combination of high density, low power consumption, and fast access times.

Applications

  • Embedded systems for storing boot code, application code, and data logging.
  • Networking equipment such as routers and switches for storing firmware and configuration files.
  • Industrial control systems for storing program data, calibration parameters, and operating system images.
  • Consumer electronics including digital cameras, MP3 players, and set-top boxes for storing firmware and user data.
  • Telecommunications equipment for storing operating system and application code.

Features

  • High Density: 8 Mbit (1 M x 8-bit) storage capacity
  • 5.0 Volt-only Operation: Simplifies system design and reduces power consumption
  • Sector Erase Architecture: Allows flexible and efficient memory management by dividing the memory into smaller, independently erasable sectors.
  • Fast Access Time: 70 ns access time ensures quick data retrieval for improved system performance.
  • CMOS Technology: Low power consumption and high noise immunity
  • Automated Erase and Program Algorithms: Simplifies software control, reducing development time and system overhead
  • Sector Protection: Prevents accidental erasure or programming of critical data by providing a hardware mechanism to protect individual sectors.
  • Endurance: 100,000 write/erase cycles per sector ensures reliable data storage over an extended lifespan
  • Data Retention: 20 years of data retention

Benefits

  • Reliable Data Storage: Non-volatile storage for critical data and code, preserving data integrity even when power is lost.
  • Efficient Memory Management: Sector erase architecture for optimized memory utilization and reduced programming time.
  • Fast System Performance: 70 ns access time enables quick data retrieval, enhancing system responsiveness.
  • Simplified System Design: 5.0 Volt-only operation eases system integration and reduces complexity.
  • Low Power Consumption: Ideal for portable and battery-powered applications due to the use of CMOS technology.

Additional Details

The AM29F800BB-70EF is typically available in a 48-pin TSOP (Thin Small Outline Package). It operates over a temperature range of -40°C to +85°C. The device supports various programming and erase operations, including sector erase, chip erase, and program suspend/resume, allowing for flexible memory management. The automated programming and erase algorithms further simplify the software control needed for these operations.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,873 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess