EN
  • EN
  • DE

AM29F400BT-55SD

Part No AM29F400BT-55SD
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 4 Megabit (512 K x 8-Bit/256 K x 16-Bit) CMOS 5.0 Volt-only Boot Sector Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143824-AM29F400BT-55SD
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM29F400BT-55SD CAD Model

Description

The AM29F400BT-55SD is a 4 Mbit (512 K x 8-bit) CMOS 5.0 Volt-only, Sector Erase Flash memory device manufactured by Advanced Micro Devices (AMD). It is designed for applications requiring non-volatile storage of data and code, providing a combination of high density, low power consumption, and fast access times.

Applications

  • Embedded systems for storing boot code and application code
  • Networking equipment for storing configuration data and firmware
  • Industrial control systems for storing program data and calibration parameters
  • Consumer electronics such as set-top boxes and gaming consoles
  • Telecommunications equipment

Features

  • High Density: 4 Mbit (512 K x 8-bit) storage capacity.
  • 5.0 Volt-only Operation: Simplifies system design and reduces power consumption.
  • Sector Erase Architecture: Allows for flexible and efficient memory management.
  • Fast Access Time: 55 ns access time ensures quick data retrieval.
  • CMOS Technology: Provides low power consumption and high noise immunity.
  • Automated Erase and Program Algorithms: Simplifies software control and reduces development time.
  • Sector Protection: Prevents accidental erasure or programming of critical data.
  • Endurance: 100,000 write/erase cycles per sector.
  • Data Retention: 20 years data retention.

Benefits

  • Reliable Data Storage: Provides non-volatile storage for critical data and code, ensuring data integrity even when power is lost.
  • Efficient Memory Management: Sector erase architecture allows for efficient use of memory space and reduces programming time.
  • Fast System Performance: Fast access time ensures quick data retrieval, improving overall system performance.
  • Simplified System Design: 5.0 Volt-only operation simplifies system design and reduces the need for external voltage regulators.
  • Low Power Consumption: CMOS technology and low voltage operation minimize power consumption, making it suitable for portable and battery-powered applications.

Additional Details

The AM29F400BT-55SD operates over a temperature range of -40°C to +85°C. It utilizes a standard JEDEC pinout for easy integration into existing systems. The device supports various programming and erase operations, including sector erase, chip erase, and program suspend/resume. It is typically available in a 48-pin TSOP (Thin Small Outline Package).

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Mini-Circuits
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess