EN
  • EN
  • DE

AM29F200AB-70SI

Part No AM29F200AB-70SI
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 2 Megabit (256 K x 8-Bit/128 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143774-AM29F200AB-70SI
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F200AB-70SI CAD Model

Description

The AM29F200AB-70SI is a 2 Mbit (256K x 8/128K x 16) CMOS Flash memory manufactured by Advanced Micro Devices (AMD). It is designed to provide non-volatile storage for embedded systems. This device features fast read access and supports both 8-bit and 16-bit data bus widths, offering versatility in system design.

Applications

  • Embedded systems
  • Networking equipment
  • Telecommunications
  • Industrial control
  • Automotive systems

Features

  • 2 Mbit (256K x 8/128K x 16) Flash memory
  • 70 ns read access time
  • Sector Erase Architecture
  • Single 5.0 V read, erase, and program operation
  • Low power consumption
  • Top or Bottom Boot Block configurations available
  • CMOS technology

Benefits

  • Fast Read Access: Enables quick data and code retrieval, increasing system performance.
  • Non-Volatile Storage: Retains data when power is off, protecting critical data and code.
  • Low Power Consumption: Reduces energy usage for energy-efficient operation.
  • Sector Erase: Allows selective erasure of memory blocks for efficient memory management.
  • Flexible Bus Width: Supports both 8-bit and 16-bit bus widths for various system architectures.
  • Boot Block Options: Top or bottom boot block configuration for boot code storage.

Additional Details

The AM29F200AB-70SI uses advanced CMOS technology for low power consumption and high performance. Its sector erase architecture allows individual sectors to be erased and reprogrammed without affecting other sectors, enhancing flexibility and reducing erase times. The device supports a single 5.0 V power supply, simplifying system design. The 70 ns access time ensures fast data retrieval, suitable for high-performance applications. The SI likely represents a specific package or temperature range. When integrating the AM29F200AB-70SI into a system, consult the manufacturer's datasheet for precise specifications, timing diagrams, and programming procedures. This flash memory device is commonly used to store firmware, operating systems, and configuration settings in embedded applications. Proper handling and storage are essential to maintain the integrity and reliability of the device. Its fast read access and versatile features make it a robust solution for non-volatile memory requirements.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess