EN
  • EN
  • DE

AM29F016D-70EI

Part No AM29F016D-70EI
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 16 Megabit (2 M x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143727-AM29F016D-70EI
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM29F016D-70EI CAD Model

Description

The AM29F016D-70EI is a 16 Mbit, 5.0 Volt-only Flash memory device manufactured by Advanced Micro Devices (AMD). Organized as 2,097,152 x 8 bits, it offers a high density and fast read access times, ideal for various embedded applications.

Applications

  • Embedded systems
  • Networking devices
  • Data storage solutions
  • Industrial control equipment
  • BIOS storage

Features

  • 5.0 Volt-only operation: Simplifies power supply design.
  • High density: 16 Mbit of storage capacity.
  • Sector Erase Architecture: Flexible sector or full chip erase capabilities.
  • Erase Suspend and Resume: Allows interruption of erase operations for reading data.
  • Program Suspend and Resume: Allows interruption of programming operations for reading data.
  • Unlock Bypass Program Command: Reduces programming time.
  • Common Flash Interface (CFI): Enables easy device identification and programming.
  • Low power consumption: Minimizes power consumption in active and standby modes.

Benefits

  • Simplified System Design: 5V operation simplifies power supply and lowers cost.
  • Large Storage Capacity: Supports applications requiring substantial memory.
  • Flexible Memory Management: Enables efficient management through sector erase.
  • Increased System Efficiency: Improves system responsiveness by allowing erase/program suspend.
  • Faster Programming: Reduces programming time with the Unlock Bypass.
  • Easy Integration: Simplifies integration using CFI.
  • Extended Battery Life: Low power consumption benefits battery-powered systems.

Additional Details

The AM29F016D-70EI includes sector protection to safeguard critical code and data. It has a hardware reset pin for quick initialization. It typically comes in a 48-pin TSOP package. The operating temperature range is typically -40°C to +85°C. The 70ns access time facilitates faster data retrieval.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
SHARC Processor
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess