EN
  • EN
  • DE

AM29F002BT-90JC

Part No AM29F002BT-90JC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 2 Megabit (256 K x 8-Bit) CMOS 5.0 Volt-only Boot Sector Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143666-AM29F002BT-90JC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F002BT-90JC CAD Model

Description

The AM29F002BT-90JC is a 2 Mbit (256K x 8) CMOS Flash memory device manufactured by Advanced Micro Devices (AMD). It is designed for a wide range of embedded applications requiring non-volatile storage of data and code. This memory device offers fast read access times and low power consumption, making it suitable for systems where performance and energy efficiency are critical.

Applications

  • Embedded systems
  • Industrial control systems
  • Networking equipment
  • Telecommunications devices
  • Automotive electronics

Features

  • 2-Megabit (256K x 8) organization
  • Fast access time: 90 ns
  • Single 5V read, erase and program
  • Sector erase architecture
  • Full voltage range programming
  • n
  • Bottom Boot Sector
  • Low power consumption
  • CMOS process for low power
  • Available in various package options (e.g., PLCC, TSOP)

Benefits

  • Fast Read Access: Enables quick retrieval of stored data and code, improving overall system performance.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Low Power Consumption: Reduces energy usage, making it suitable for battery-powered or energy-sensitive applications.
  • Sector Erase: Allows for selective erasure of memory blocks, minimizing erase times and maximizing memory lifespan.
  • High Endurance: Can withstand a large number of erase/program cycles, ensuring reliable operation over an extended period.
  • Wide Temperature Range: Operates reliably in harsh environments.
  • Bottom Boot Sector: Facilitates booting from the bottom of memory.

Additional Details

The AM29F002BT-90JC utilizes advanced CMOS technology to deliver high performance and low power consumption. The sector erase architecture allows individual blocks of memory to be erased and reprogrammed without affecting other data. The Bottom Boot Sector is designed to allow direct boot up from the Flash device. This feature is particularly useful in applications where only a portion of the memory needs to be updated frequently. The device supports full voltage range programming, simplifying the programming process. Package options such as PLCC and TSOP provide flexibility in board design and mounting. Its fast access time and robust feature set make it a reliable choice for a variety of embedded systems applications. The device is typically used to store firmware, configuration data, and other critical information that needs to be retained even when the system is powered off. It is designed to meet the demanding requirements of industrial, automotive, and telecommunications applications. Care should be taken to consult the manufacturer's datasheet for specific operating conditions and programming procedures.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Vishay
Need more? Email Us
Genesys
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess