EN
  • EN
  • DE

AM28F256-120EC

Part No AM28F256-120EC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 256 Kilobit (32 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143614-AM28F256-120EC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM28F256-120EC CAD Model

Description

The AM28F256-120EC is a 256Kbit (32K x 8) Flash memory manufactured by Advanced Micro Devices (AMD). It is designed for non-volatile data storage and in-system programmability, often used in embedded systems and applications where frequent updates are needed.

Applications

  • Embedded Systems: Provides storage for firmware, configuration data, and boot code in embedded devices.
  • Industrial Control Systems: Stores control programs and calibration data for industrial equipment.
  • Telecommunications Equipment: Used for storing configuration data, software updates, and network parameters.
  • Medical Devices: Provides non-volatile storage for medical instrument settings and calibration values.
  • Automotive Electronics: Stores software, calibration data, and configuration settings in automotive control units.

Features

  • 256Kbit (32K x 8) Organization: Offers 262,144 bits of storage capacity organized into 32,768 bytes.
  • Flash Memory Technology: Electrically erasable and programmable (EEPROM), allowing in-system reprogramming.
  • Single +5V Power Supply: Operates on a single 5V power source, simplifying system design.
  • Fast Access Time: Provides a 120ns access time for rapid data retrieval.
  • TTL Compatible Inputs/Outputs: Ensures easy interfacing with TTL logic devices.

Benefits

  • Non-Volatile Storage: Retains stored data even when power is removed.
  • In-System Reprogrammability: Allows for convenient software updates and configuration changes without removing the device.
  • Simplified Design: Requires a single 5V power supply, reducing complexity and cost.
  • Fast Data Access: Enables quick retrieval of stored information, improving system performance.
  • Wide Operating Temperature Range: Suitable for a variety of environmental conditions.

Additional Details

The AM28F256-120EC comes in a JEDEC standard DIP (Dual In-Line Package) or PLCC (Plastic Leaded Chip Carrier) package. It is programmed using specific voltage sequences applied to the device pins, and it supports a sector erase feature, enabling individual memory sectors to be erased and reprogrammed. This flash memory is suitable for applications where software or data requires frequent updates, eliminating the need for physical ROM replacement. Data retention is typically greater than 10 years. Endurance of erase/write cycles must be researched. Device supports a variety of programming modes.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess