EN
  • EN
  • DE

AM28F010-90JC

Part No AM28F010-90JC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 1 Megabit (128 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143592-AM28F010-90JC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM28F010-90JC CAD Model

Description

The AM28F010-90JC is a 1 Mbit (128K x 8) Flash memory manufactured by Advanced Micro Devices (AMD). It is a non-volatile memory device that can be electrically erased and reprogrammed in-system. This feature makes it suitable for applications requiring frequent updates of stored data or program code.

Applications

  • Embedded Systems: Used for storing firmware, configuration data, and program code in embedded systems.
  • Industrial Control Systems: Employed in industrial automation equipment for storing control algorithms and parameters.
  • Networking Equipment: Found in routers, switches, and other networking devices for storing boot code and configuration settings.
  • Data Logging: Utilized in data loggers for storing sensor data and other measurements.
  • Instrumentation: Used in test and measurement equipment for storing calibration data and program code.

Features

  • 1 Mbit Memory Capacity: Provides a storage capacity of 1 megabit (128 kilobytes).
  • Electrically Erasable and Programmable: Can be erased and reprogrammed electrically in-system.
  • Fast Access Time: Features a fast access time of 90 nanoseconds (ns).
  • Single 5V Power Supply: Operates from a single 5V power supply.
  • Sector Erase: Supports sector erase, allowing selective erasure of specific memory blocks.
  • JEDEC Standard Footprint: Available in a JEDEC standard footprint for easy replacement.

Benefits

  • In-System Reprogrammability: Allows for easy updates and modifications of stored data or program code.
  • Fast Access Time: Fast access time ensures quick data retrieval and efficient system performance.
  • Selective Erasure: Sector erase feature allows for efficient memory management and faster reprogramming.
  • Easy Integration: JEDEC standard footprint simplifies integration into existing systems.
  • Reliable Storage: Provides reliable non-volatile memory storage for critical data and program code.

Additional Details

The AM28F010-90JC requires specific programming voltages and timing sequences for erasing and programming. The device has a limited number of erase/program cycles, typically specified in the datasheet. Proper handling and electrostatic discharge (ESD) protection are essential to avoid damage to the device. The datasheet provides detailed information on the device's electrical characteristics, programming specifications, and erase/program procedures. This Flash memory device is suitable for applications requiring non-volatile storage with in-system reprogrammability and fast access times. It is also available in various package options to suit different mounting requirements.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Panasonic
Need more? Email Us
Mini-Circuits
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
ON Semiconductor
Lowest to $7.9822
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess