EN
  • EN
  • DE

AM27C128-150DI

Part No AM27C128-150DI
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 112dB 192kHz 24-BIT SCH DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143527-AM27C128-150DI
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM27C128-150DI CAD Model

Description

The AM27C128-150DI is a 128K-bit (16K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Advanced Micro Devices (AMD). It's a non-volatile memory device that can be electrically programmed and erased using ultraviolet light. The '150' in the part number indicates an access time of 150 nanoseconds.

Applications:

  • Embedded Systems: Used to store firmware and boot code in embedded systems.
  • Industrial Control Systems: Stores program instructions and data for industrial automation.
  • Microcontroller Programs: Stores program code for microcontrollers.
  • Data Storage: Used in applications requiring non-volatile storage of data.

Features:

  • 128K-bit Capacity: Provides 16K x 8-bit storage.
  • CMOS Technology: Low power consumption.
  • Fast Access Time: 150ns access time ensures quick data retrieval.
  • UV Erasable: Can be erased using ultraviolet light for reprogramming.
  • Single 5V Power Supply: Operates with a single 5V power supply.
  • Three-State Output: Allows for easy memory expansion.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Reprogrammable: Can be erased and reprogrammed multiple times.
  • Fast Data Retrieval: Ensures quick access to stored data.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Wide Operating Voltage Range: Offers flexibility in system design.

Additional Details:

The AM27C128-150DI is typically housed in a DIP (Dual In-line Package). This EPROM requires a specific programming voltage for writing data and can be erased using a UV EPROM eraser. The specific operating temperature range and other electrical characteristics are available in the AMD AM27C128-150DI datasheet. It is often used in legacy systems or applications where frequent reprogramming is not required, as UV erasure can be time-consuming.

You May Also Be Interested in

Texas Instruments
Lowest to $12.6416
STMicroelectronics
Lowest to $1.4553
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Infineon Technologies
Lowest to $9.7932
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess