The ADX2150CK22GM is an Athlon II X2 215 processor from Advanced Micro Devices (AMD). It is a dual-core processor designed for desktop computers, offering a balance of performance and efficiency for everyday computing tasks.
Applications
- General-purpose desktop computing
- Home and office productivity tasks (word processing, spreadsheets, web browsing)
- Multimedia applications (video playback, audio editing)
- Gaming (entry-level and older titles)
- Small server applications
Features
- Dual-Core Architecture: Two processing cores allow for simultaneous execution of multiple tasks, improving overall system responsiveness.
- 2.7 GHz Clock Speed: Operates at a base clock speed of 2.7 GHz, providing sufficient processing power for most common applications.
- 2 MB L2 Cache: Features 2 MB of Level 2 cache, which stores frequently accessed data for faster retrieval and improved performance.
- Socket AM3: Compatible with motherboards using Socket AM3, offering a wide range of motherboard options.
- 65W TDP: Has a Thermal Design Power (TDP) of 65W, indicating relatively low power consumption and heat generation.
Benefits
- Improved Multitasking: Dual cores enable smoother multitasking and faster switching between applications.
- Responsive Performance: Adequate processing power for everyday tasks and multimedia applications.
- Enhanced Data Access: L2 cache reduces latency and improves the speed of data access, boosting overall performance.
- Wide Compatibility: Socket AM3 compatibility provides a variety of motherboard options for system building.
- Energy Efficiency: Low TDP helps reduce power consumption and heat generation, resulting in a more efficient system.
Additional Details
- Core Name: Regor
- Manufacturing Process: 45nm
- Integrated Memory Controller: Supports DDR3 memory
- Virtualization Support: Supports AMD-V virtualization technology
The ADX2150CK22GM is a suitable processor for users seeking a reliable and cost-effective solution for general-purpose desktop computing. It delivers adequate performance for common tasks while maintaining reasonable power consumption.