Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Advanced Micro Devices
Package Bulk
Product Status Active
Core Processor 8086
Number of Cores/Bus Width 1 Core, 16-Bit
Speed 5MHz
Voltage - I/O 5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP
Supplier Device Package 40-PDIP
Additional Interfaces EBI/EMI
Standard Package 11 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 266728-P8086
Ultra Librarian 3D Model Ultra Librarian P8086 CAD Model

Description

The P8086 is an embedded microprocessor manufactured by Advanced Micro Devices.

  • Manufacturer: Advanced Micro Devices
  • Category: Integrated Circuits (ICs)
  • Application: Microprocessor
  • Core Processor: 8086
  • Core Count: 1
  • Bus Width: 16 bits
  • Speed: 5MHz
  • Voltage - I/O: 5V
  • Package: Bulk
  • Standard Package: 11 pieces
  • Mounting Type: Through Hole
  • Temperature Range: 0°C to 70°C (TA)
  • Status: Active

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz ROMless 256-LBGA (17x17)
Need more? Email Us
ECAD model for LPC43S70FET256E
Intel
IC MPU 80C286 12.5MHZ 68PLCC
Need more? Email Us
ECAD model for N80C286-12
NXP / Nexperia
IC MCU 32BIT 256KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 180-TFBGA (12x12)
Lowest to $29.2470
ECAD model for LPC4076FET180,551
NXP / Nexperia
IC MCU 32BIT 768KB FLSH 100TFBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 768KB (768K x 8) FLASH 100-TFBGA (9x9)
Need more? Email Us
ECAD model for LPC4325JET100E
Freescale Semiconductor - NXP
IC MPU MPC8XX 66MHZ 357BGA
Lowest to $78.1062
ECAD model for MPC885ZP66
Texas Instruments
IC MICROPROCESSOR 80TQFP / Microprocessor IC -
Lowest to $41.1326
ECAD model for OMAP2531BZAC400
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.0GHZ 783FCPBGA
Lowest to $244.2106
ECAD model for MPC8536AVTAQG
Advanced Micro Devices
IC MPU I186
Lowest to $2.5383
ECAD model for N80C188/TR
Rochester Electronics
MICROPROCESSOR, 8 BIT, 6MHZ, NMO / Microprocessor IC *
Lowest to $6.8639
ECAD model for P8085AH-1

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention