EN
  • EN
  • DE

ALD2301ADA

Part No ALD2301ADA
Manufacturer Advanced Linear Devices Inc.
Catalog Hard To Find
Description DUAL PRECISION CMOS VOLTAGE COMPARATOR WITH OPEN DRAIN DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Linear Devices Inc.
Win Source Part Number 1143319-ALD2301ADA
Manufacturer Homepage www.aldinc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ALD2301ADA CAD Model

Description

The ALD2301ADA is a monolithic CMOS operational amplifier (op-amp) manufactured by Advanced Linear Devices Inc. It is designed for precision, low-power, and low-voltage applications, making it suitable for portable and battery-powered devices.

Applications:

  • Portable Instrumentation: Used in portable test and measurement equipment for precision signal conditioning.
  • Battery-Powered Devices: Employed in battery-powered devices, such as sensors and data loggers, due to its low power consumption.
  • Sensor Amplification: Used to amplify signals from various sensors, including temperature, pressure, and light sensors.
  • Medical Devices: Integrated into medical devices, such as glucose meters and heart rate monitors, for accurate signal processing.
  • Audio Amplification: Found in low-power audio amplification circuits for headphones and small speakers.

Features:

  • Low Power Consumption: Designed for minimal power consumption to extend battery life.
  • Low Input Bias Current: Features low input bias current for high accuracy in sensitive applications.
  • Rail-to-Rail Input and Output: Provides rail-to-rail input and output swing for maximum dynamic range.
  • Single Supply Operation: Operates from a single power supply, simplifying system design.
  • High Open-Loop Gain: Offers high open-loop gain for precise amplification.

Benefits:

  • Extended Battery Life: Maximizes battery life in portable and battery-powered devices.
  • High Accuracy: Ensures high accuracy in sensitive measurement and amplification applications.
  • Simplified Design: Simplifies circuit design with single supply operation and rail-to-rail performance.
  • Improved Signal Integrity: Enhances signal integrity with low input bias current and high open-loop gain.
  • Versatile Application: Suitable for a wide range of applications due to its precision and low-power characteristics.

The ALD2301ADA operational amplifier from Advanced Linear Devices Inc. is a versatile and reliable component for precision, low-power applications. Its combination of low power consumption, high accuracy, and rail-to-rail performance makes it an excellent choice for demanding electronic circuits.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Mini-Circuits
Need more? Email Us
Panasonic
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess