EN
  • EN
  • DE

ANX7418BN-AB-R

Part No ANX7418BN-AB-R
Manufacturer Advanced Analog Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Analog Technology
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817164-ANX7418BN-AB-R
Ultra Librarian 3D Model Ultra Librarian ANX7418BN-AB-R CAD Model

Description

The ANX7418BN-AB-R is a DisplayPort Alternate Mode (DP-Alt Mode) and USB Power Delivery (USB PD) retimer. This advanced chip is designed to enhance signal integrity and ensure reliable connectivity in high-speed data transmission applications. Manufactured by Advanced Analog Technology, it plays a crucial role in devices requiring efficient and robust data transfer over USB Type-C ports.

Applications

  • Laptops and Notebooks: Ensuring reliable DP-Alt Mode functionality for external displays.
  • Tablets: Supporting high-resolution video output and fast charging capabilities.
  • Docking Stations: Providing stable connections for multiple peripherals and displays.
  • Smartphones: Enabling video output to external monitors and power delivery.
  • USB-C Hubs: Boosting signal quality for consistent performance across connected devices.

Features

  • USB Type-C DP-Alt Mode Support: Fully compliant with the DisplayPort Alternate Mode standard for USB Type-C.
  • USB Power Delivery (USB PD) Support: Facilitates fast charging and power management capabilities.
  • Retimer Functionality: Compensates for signal loss and jitter, ensuring high-quality data transmission.
  • High-Speed Data Transfer: Supports data rates up to 10 Gbps (USB 3.1 Gen 2) and DisplayPort HBR2/HBR3.
  • Low Power Consumption: Optimizes power usage for energy-efficient operation.
  • Advanced Equalization: Features adaptive equalization to mitigate signal degradation over cable lengths.
  • Integrated ESD Protection: Provides robust protection against electrostatic discharge events.

Benefits

  • Improved Signal Integrity: Retiming capabilities ensure reliable data transmission, even over longer cable lengths.
  • Enhanced Compatibility: Supports both DisplayPort Alternate Mode and USB Power Delivery, enabling versatile connectivity.
  • Fast Charging: USB PD support allows for rapid charging of connected devices.
  • High-Resolution Video Output: Supports high-bandwidth video signals for crisp and clear display output.
  • Reduced System Cost: Integrated features minimize the need for external components, lowering overall system cost.
  • Stable Performance: Adaptive equalization ensures consistent performance across various operating conditions.

Additional Details

The ANX7418BN-AB-R operates within a specific voltage range, typically 3.3V for I/O and 1.05V for core logic. It is available in a compact package suitable for space-constrained applications. The device incorporates advanced equalization techniques to recover signal integrity, making it ideal for demanding environments. Detailed specifications include data rates, power consumption metrics, and operating temperature ranges.

You May Also Be Interested in

Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Phoenix Contact
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2040 $60.8760
44+ $2.6288 $115.6672
69+ $2.5468 $175.7292
94+ $2.4648 $231.6912
122+ $2.3828 $290.7016
163+ $2.1356 $348.1028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,100 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess