The ANX7402QN-AB-R is a USB Type-C port controller with DisplayPort Alternate Mode (DP Alt Mode) support, manufactured by Advanced Analog Technology (previously known as Parade Technologies). It's designed to enable USB-C connectivity with video output capabilities in a variety of devices.
Applications
- Laptops
- Desktops
- Docking Stations
- Monitors
- Tablets
- Smartphones
Features
- USB Type-C and DisplayPort Alternate Mode Support
- USB 3.1 Gen 2 (10 Gbps) Support
- DisplayPort 1.4 Support
- Power Delivery (PD) 3.0 Support
- Integrated Re-timer
- Integrated USB Billboard Device
Benefits
- Enables USB-C Connectivity: Allows devices to connect via the versatile USB-C port.
- Supports DisplayPort Video Output: Enables high-resolution video output through the USB-C port.
- High-Speed Data Transfer: Supports USB 3.1 Gen 2 for fast data transfer rates.
- Power Delivery: Supports USB Power Delivery for fast charging of devices.
- Improved Signal Integrity: Integrated re-timer compensates for signal loss over long cables.
Technical Specifications
The ANX7402QN-AB-R supports USB Type-C and DisplayPort Alternate Mode, allowing devices to output video through the USB-C port. It supports USB 3.1 Gen 2 with data transfer rates of up to 10 Gbps. It is also compliant with DisplayPort 1.4 standards, enabling high-resolution video output with support for features like HDR (High Dynamic Range) and HDCP (High-bandwidth Digital Content Protection). The integrated re-timer helps to improve signal integrity, especially when using long USB-C cables. The device also supports USB Power Delivery (PD) 3.0, allowing for fast charging of connected devices with power delivery up to 100W.
The ANX7402QN-AB-R integrates a USB Billboard Device, which provides information about the USB-C port's capabilities to the host system. The device is typically used in laptops, desktops, docking stations, and monitors to enable USB-C connectivity and DisplayPort video output. Its small form factor and low power consumption make it suitable for use in portable devices like tablets and smartphones.