EN
  • EN
  • DE

AAT4290IJS

Part No AAT4290IJS
Manufacturer Advanced Analog Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Analog Technology
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816423-AAT4290IJS
Ultra Librarian 3D Model Ultra Librarian AAT4290IJS CAD Model

Description

The AAT4290IJS is a power distribution switch and load driver manufactured by Advanced Analog Technology (now Skyworks Solutions). It is designed to protect downstream circuitry from overcurrent and overvoltage conditions. It's typically used in portable devices and other applications where efficient power management and protection are critical.

Applications:

  • USB Power Distribution: Used in USB ports to provide power and protect the host device from overcurrent or short-circuit.
  • Portable Devices: Found in smartphones, tablets, and other portable devices to manage power distribution to various components.
  • Power Management Systems: Integrated into power management systems to control and protect power delivery.
  • Hot-Swap Applications: Used in hot-swap applications to safely connect and disconnect devices without causing damage.
  • Battery Chargers: Incorporated into battery chargers to provide overvoltage and overcurrent protection.

Features:

  • Overcurrent Protection (OCP): Protects against excessive current draw, preventing damage to the load and power source.
  • Overvoltage Protection (OVP): Protects against voltage spikes that could damage sensitive components.
  • Short-Circuit Protection (SCP): Protects against short-circuit conditions, preventing catastrophic failures.
  • Thermal Shutdown: Automatically shuts down the device if it exceeds a safe operating temperature.
  • Low On-Resistance: Minimizes power loss and voltage drop across the switch.

Benefits:

  • Enhanced System Reliability: Improves the reliability of the system by protecting against electrical faults.
  • Reduced Component Damage: Minimizes the risk of damage to downstream components due to overcurrent or overvoltage.
  • Improved Safety: Enhances safety by preventing electrical hazards.
  • Increased System Uptime: Reduces downtime by preventing failures caused by electrical faults.
  • Simplified Design: Simplifies the design of power management systems.

The AAT4290IJS's features and benefits make it well-suited for applications where robust power protection is essential. Refer to the device datasheet for detailed electrical characteristics, application circuits, and package information.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1848 $58.2120
760+ $0.1525 $115.9000
1,175+ $0.1478 $173.6650
1,615+ $0.1432 $231.2680
2,105+ $0.1374 $289.2270
2,805+ $0.1236 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess