EN
  • EN
  • DE

AAT3222IGV-3.3-T1

Part No AAT3222IGV-3.3-T1
Manufacturer Advanced Analog Technology, Inc.
Catalog Hard To Find
Description 150mA NanoPower™ LDO Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Analog Technology, Inc.
Win Source Part Number 1134964-AAT3222IGV-3.3-T1
Manufacturer Homepage www.aatech.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AAT3222IGV-3.3-T1 CAD Model

Description

The AAT3222IGV-3.3-T1 is a charge pump DC-DC converter manufactured by Advanced Analog Technology, Inc. It is designed to provide a regulated 3.3V output voltage, making it suitable for various applications requiring a stable power supply. The IC is known for its high efficiency and low noise operation, which are critical in sensitive electronic devices.

Applications:

  • Powering white LEDs in LCD backlighting
  • Driving OLED displays
  • Portable media players and devices
  • Handheld gaming systems
  • Digital cameras and imaging devices

Features:

  • High efficiency charge pump architecture
  • Fixed 3.3V output voltage
  • Low noise characteristics
  • Input voltage range of 2.7V to 5.5V
  • Integrated soft-start circuitry
  • Short-circuit protection
  • Over-temperature protection
  • Small SOT23-5 package

Benefits:

  • Extends battery life in portable devices due to its high efficiency
  • Provides a stable and regulated 3.3V supply for sensitive components
  • Reduces electromagnetic interference (EMI) in noise-sensitive applications
  • Offers flexibility in input voltage sources
  • Minimizes inrush current during startup, preventing component damage
  • Protects the device and connected circuitry from damage due to short circuits
  • Ensures reliable operation by preventing overheating
  • Saves valuable board space due to its compact size

Additional Details:

The AAT3222IGV-3.3-T1 utilizes a charge pump to efficiently convert the input voltage to a regulated 3.3V output. Its low noise performance makes it ideal for applications where noise is a concern, such as audio and RF circuits. The integrated soft-start feature limits inrush current during startup, preventing voltage spikes and ensuring a smooth power-up sequence. The SOT23-5 package allows for easy surface mounting and is compatible with standard PCB assembly processes. The 'T1' suffix typically indicates that the part is supplied in tape and reel packaging for automated assembly.

Overall, the AAT3222IGV-3.3-T1 is a reliable and efficient solution for generating a stable 3.3V supply in various portable electronic devices.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess