EN
  • EN
  • DE

AAT3222IGV-2.7-T1

Part No AAT3222IGV-2.7-T1
Manufacturer Advanced Analog Technology, Inc.
Catalog Hard To Find
Description 150mA NanoPower™ LDO Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Analog Technology, Inc.
Win Source Part Number 1134962-AAT3222IGV-2.7-T1
Manufacturer Homepage www.aatech.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AAT3222IGV-2.7-T1 CAD Model

Description

The AAT3222IGV-2.7-T1 is a power management IC from Advanced Analog Technology, Inc. It's a high-efficiency charge pump DC-DC converter that delivers a fixed 2.7V output. This component is specifically designed for applications such as powering white LEDs, OLED displays, and other portable electronic devices that require a stable and regulated voltage supply.

Applications:

  • White LED backlighting for LCD displays in mobile phones and other handheld devices
  • Powering OLED displays in various applications
  • Boost converter for portable media players
  • Power supply for handheld gaming consoles
  • Voltage regulation in digital cameras and other imaging devices

Features:

  • High-efficiency charge pump architecture
  • Fixed 2.7V output voltage
  • Low noise operation for sensitive applications
  • Input voltage range from 2.7V to 5.5V
  • Integrated soft-start feature to limit inrush current
  • Short-circuit protection to prevent damage from electrical faults
  • Over-temperature protection to ensure reliable operation
  • Compact SOT23-5 package for space-saving designs

Benefits:

  • Increases battery life in portable devices due to high efficiency
  • Provides a stable and regulated 2.7V supply for reliable operation of connected components
  • Reduces electromagnetic interference (EMI) in sensitive electronic devices
  • Accommodates a wide range of input voltage sources
  • Prevents damage to components during startup by limiting inrush current
  • Protects the IC and connected circuitry from short circuits
  • Ensures reliable operation even in high-temperature environments
  • Allows for compact and space-efficient designs

Additional Details:

The AAT3222IGV-2.7-T1 uses a charge pump to efficiently convert the input voltage to the required 2.7V output. The integrated soft-start circuit gradually increases the output voltage during startup, preventing large inrush currents that could damage the IC or connected components. The SOT23-5 package is designed for surface mounting and is compatible with standard PCB assembly processes. The 'T1' suffix indicates that the part is supplied in tape and reel packaging for automated pick-and-place assembly.

This IC is a reliable and efficient solution for generating a stable 2.7V supply in a wide variety of portable electronic devices.

You May Also Be Interested in

Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess