EN
  • EN
  • DE

AAT3222IGV-1.8-T1

Part No AAT3222IGV-1.8-T1
Manufacturer Advanced Analog Technology, Inc.
Catalog Hard To Find
Description 150mA NanoPower™ LDO Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Analog Technology, Inc.
Win Source Part Number 1134960-AAT3222IGV-1.8-T1
Manufacturer Homepage www.aatech.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AAT3222IGV-1.8-T1 CAD Model

Description

The AAT3222IGV-1.8-T1 is a high-efficiency fractional charge pump DC-DC converter manufactured by Advanced Analog Technology, Inc. It is designed to provide a regulated output voltage of 1.8V from a lower voltage battery source. The "-T1" designation typically indicates tape and reel packaging.

Applications

  • Mobile Phones: Powering low-voltage digital circuits, memory, or other core components.
  • Portable Media Players: Providing a stable voltage supply for digital signal processors (DSPs), microcontrollers, and memory chips.
  • Wireless Devices: Supplying power to RF transceivers, Bluetooth modules, and other wireless communication ICs.
  • Handheld Instruments: Powering sensors, displays, and data acquisition circuits.
  • Digital Cameras: Providing regulated power for various sub-circuits within the camera.

Features

  • High Efficiency: Charge pump architecture minimizes power loss compared to linear regulators, maximizing battery life.
  • Fractional Charge Pump: Supports multiple charge pump ratios (e.g., 1x, 1.5x, 2x) to optimize efficiency over a wide range of input voltages.
  • Low Quiescent Current: Minimizes current draw when the device is not actively switching, further extending battery life.
  • Short-Circuit Protection: Protects the device and the load from damage due to output shorts.
  • Thermal Overload Protection: Prevents the device from overheating and potentially failing by shutting down when the internal temperature exceeds a safe level.
  • Small Solution Size: Requires minimal external components and comes in a compact package, making it suitable for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current result in longer operating times for portable devices.
  • Stable Output Voltage: Provides a clean and tightly regulated 1.8V output voltage, ensuring reliable performance of the connected circuits.
  • Increased Reliability: Protection features guard against overcurrent and overtemperature conditions, enhancing overall system reliability.
  • Simplified Design: Requires only a few external components, making circuit design easier and faster.

Additional Details

The AAT3222IGV-1.8-T1 requires external capacitors for charge pumping and output filtering. The values of these capacitors are crucial for optimal performance and stability. Refer to the manufacturer's datasheet for specific recommendations on capacitor selection and PCB layout. Proper grounding and bypassing techniques are also important to minimize noise and ensure stable operation. Confirm the input voltage range in the datasheet to ensure compatibility with the chosen power source.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess