EN
  • EN
  • DE

AAT3215IJS-2.9-T1

Part No AAT3215IJS-2.9-T1
Manufacturer Advanced Analog Technology, Inc.
Catalog Hard To Find
Description 150mA CMOS High Performance LDO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Analog Technology, Inc.
Win Source Part Number 1134946-AAT3215IJS-2.9-T1
Manufacturer Homepage www.aatech.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AAT3215IJS-2.9-T1 CAD Model

Description

The AAT3215IJS-2.9-T1 is a high-efficiency, low-noise, constant current white LED driver manufactured by Advanced Analog Technology, Inc. It is designed to power white LEDs in various portable devices. The "2.9" in the part number indicates a specific output voltage or current setting. The -T1 likely signifies tape and reel packaging for automated assembly.

Applications

  • Mobile Phones: Used to drive backlight LEDs for LCD displays and keypad illumination.
  • PDAs (Personal Digital Assistants): Powers LEDs for display backlighting and indicator lights.
  • Digital Cameras: Used for camera flash and display illumination.
  • MP3 Players: Provides backlight for LCD screens and indicator LEDs.
  • Portable Game Consoles: Drives LEDs for display backlighting.

Features

  • High Efficiency: Minimizes power consumption, extending battery life in portable devices.
  • Constant Current Output: Ensures uniform brightness and longer lifespan for LEDs.
  • Low Noise Operation: Reduces electromagnetic interference (EMI) in sensitive electronic devices.
  • Integrated Soft-Start: Limits inrush current during startup, preventing damage to LEDs.
  • Overvoltage Protection (OVP): Protects the IC and LEDs from excessive voltage.
  • Short-Circuit Protection: Safeguards the device from damage due to short circuits.

Benefits

  • Extended Battery Life: High efficiency minimizes power drain, increasing operating time for portable devices.
  • Consistent LED Brightness: Constant current regulation ensures uniform brightness across all LEDs.
  • Reduced EMI: Low-noise design minimizes interference with other electronic components.
  • Enhanced Reliability: Protection features prevent damage from overvoltage and short circuits.
  • Small Footprint: Compact package size allows for integration into space-constrained applications.

Additional Details

The AAT3215IJS-2.9-T1 typically requires a few external components, such as resistors and capacitors, for proper operation. The resistor is used to set the output current to the desired level. Refer to the manufacturer's datasheet for detailed specifications, application circuit diagrams, and component selection guidelines. Proper layout techniques are important to minimize noise and optimize efficiency. The device often operates using a boost converter topology to generate the required LED forward voltage from a lower battery voltage.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess