EN
  • EN
  • DE

LTC6115IMS#PBF

Part No LTC6115IMS#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 2 CIRCUIT 12MSOP / Current Sense Amplifier 2 Circuit Rail-to-Rail 12-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Current Sense
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.06V/µs
Gain Bandwidth Product 530 kHz
-3db Bandwidth 200 kHz
Current - Input Bias 85 nA
Voltage - Input Offset 85 µV
Current - Supply 400µA (x2 Channels)
Current - Output / Channel 27 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Base Product Number LTC6115
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -2735-LTC6115IMS#PBF
Standard Package 37
Win Source Part Number 1319341-LTC6115IMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6115IMS#PBF CAD Model

Description

Product Overview: LTC6115IMS#PBF

The LTC6115IMS#PBF is a high precision current sense amplifier from Analog Devices Inc., designed to accurately measure current via a differential voltage across a shunt resistor in a wide range of applications. This component is particularly useful in scenarios where precise current monitoring is critical, such as in power management systems, battery chargers, and portable devices.

Key Features

  • High Accuracy: The LTC6115 provides a high level of accuracy in current measurement, which is vital for maintaining the efficiency and reliability of electronic systems.
  • Wide Input Common Mode Range: It operates over a wide input common-mode range of -0.3V to 100V, making it versatile for use in systems with high common-mode voltages.
  • Low Offset Voltage: The device features a low offset voltage, which minimizes error in current measurement, ensuring more reliable performance.
  • Fast Response Time: With a fast response time, the LTC6115 can quickly react to changes in current flow, which is crucial for protection and control in fast-changing environments.
  • Wide Temperature Range: The device operates over an industrial temperature range, ensuring reliability in various operating conditions.

Applications

The LTC6115IMS#PBF is well-suited for a variety of applications, including:

  • Power supply monitoring
  • Battery management systems
  • Overcurrent protection
  • Automotive battery monitoring
  • Energy metering

Package and Quality

The LTC6115IMS#PBF comes in a compact MSOP-10 package, which is ideal for space-constrained applications. Analog Devices Inc. ensures high-quality manufacturing standards, providing robust and reliable performance for critical applications.

Conclusion

Overall, the LTC6115IMS#PBF from Analog Devices Inc. is a high-performance current sense amplifier that offers precision, versatility, and reliability for a wide range of current measurement applications. Its advanced features and robust design make it an excellent choice for designers looking to enhance the performance and safety of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess