EN
  • EN
  • DE

OP296GPZ

Part No OP296GPZ
Manufacturer ADI Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083225-OP296GPZ
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP296GPZ CAD Model

Description

The OP296GPZ is a precision, dual, low-noise operational amplifier from Analog Devices. It is designed for applications requiring high accuracy and low distortion. This amplifier offers excellent DC performance, with low offset voltage and drift, making it suitable for instrumentation and precision signal processing.

Applications:

  • Precision instrumentation amplifiers
  • Medical instrumentation
  • Data acquisition systems
  • Audio preamplifiers
  • Strain gauge amplifiers
  • Precision current sources

Features:

  • Low noise: 3 nV/√Hz
  • Low offset voltage: 75 μV maximum
  • Low offset voltage drift: 0.8 μV/°C maximum
  • High open-loop gain: 120 dB minimum
  • Wide bandwidth: 8 MHz
  • High slew rate: 3 V/μs
  • Low supply current: 2.5 mA per amplifier
  • Wide supply voltage range: ±2.25 V to ±18 V

Benefits:

  • High Accuracy: The low offset voltage and drift ensure accurate signal amplification.
  • Low Noise: The low noise performance is critical for applications where signal integrity is paramount, such as audio and instrumentation.
  • Wide Bandwidth: The wide bandwidth enables the amplifier to handle a broad range of signal frequencies.
  • Stable Performance: The high open-loop gain and common-mode rejection ratio contribute to stable and reliable performance.
  • Versatile: The wide supply voltage range allows for use in various applications.

The OP296GPZ is available in an 8-lead PDIP package. Its excellent performance characteristics make it a preferred choice for demanding applications where precision and low noise are essential. The amplifier's robust design ensures reliable operation over a wide temperature range.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Essentra Components
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess