Products specifications Report Issue?

Win Source Part Number 1083218-OP290GSZ
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP290GSZ CAD Model

Description

The OP290GSZ is a dual, low-power, single-supply operational amplifier from Analog Devices (ADI). It's designed for applications requiring low power consumption and the ability to operate from a single power supply voltage. This amplifier is suitable for battery-powered devices, portable instruments, and other applications where power efficiency is critical.

Applications

  • Battery-powered instrumentation
  • Portable medical devices
  • Handheld test equipment
  • Sensor signal conditioning
  • Low-power data acquisition
  • Remote sensor applications

Features

  • Low Power Consumption: Extends battery life in portable applications.
  • Single-Supply Operation: Allows operation from a single power supply voltage.
  • Dual Amplifier: Two amplifiers in a single package for space-saving designs.
  • Wide Input Voltage Range: Supports input signals close to ground potential.
  • High Output Current: Provides sufficient current drive for various loads.
  • Good Slew Rate: Offers adequate speed for many general-purpose applications.

Benefits

  • Extended Battery Life: Low power consumption enables longer operation in battery-powered devices.
  • Simplified Power Supply Design: Single-supply operation reduces the complexity of power supply requirements.
  • Design Flexibility: Wide input voltage range allows for versatile signal conditioning.
  • Space Savings: Dual amplifier configuration reduces board space requirements.
  • Reduced System Cost: Simpler power supply and integrated amplifiers lower overall cost.

The OP290GSZ is typically available in a SOIC (Small Outline Integrated Circuit) package. Key specifications include a low supply current and a wide input common-mode voltage range that includes ground. The operating temperature range is generally specified for industrial applications (-40°C to +85°C). Single-supply operation is particularly advantageous in systems where generating a negative supply rail is impractical or costly. Its low power consumption and single-supply capability make it an excellent choice for portable and battery-operated devices where long operating life and efficient power management are essential.

You May Also Be Interested in

Amphenol
CONN MOD JACK 6P2C R/A UNSHLD / Jack Modular Connector 6p2c (RJ11) 90° Angle (Right) Unshielded
Lowest to $0.6312
ECAD model for RJE01G2001
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
ECAD model for RJHSEL383A1
Dell
Need more? Email Us
ECAD model for R630GSFF9587
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
ECAD model for PHE-5411-10
Vishay
Res Thin Film 1010 1K Ohm 0.1% 0.5W(1/2W) ±100ppm/C Sulfur Resistant Pad SMD T/R
Need more? Email Us
ECAD model for PTN1010K1001BBTP
NXP / Nexperia
Standard Marking * Reel Pack, SMD, 7'
Lowest to $0.5485
ECAD model for PHM4430DL,115
Omega Engineering
Stepper Motor, Double Shaft, 86MM;
Need more? Email Us
ECAD model for OMHT34-487-D
Rockwell
Need more? Email Us
ECAD model for R10938P-50
Vishay
Res Thin Film 0805 301 Ohm 0.1% 0.2W(1/5W) ±50ppm/C Sulfur Resistant Pad SMD T/R
Need more? Email Us
ECAD model for PTN0805H3010BBTI

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention